SCHURTER Inc Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Schurter 31.3577

Description
FUSE HOLDER, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FAU Series; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FAU Series; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Schurter - 88F4229 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Schurter
88F4229
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Schurter 88F4229
FUSE HOLDER, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FAU Series; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FAU Series; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 88F4229
Product Name Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Schurter
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

¼ x 1¼
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Operating Temperature 266 F (130 C)
View Details
Auto Fuses Auto In-line fuse holders - VF-708A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe - 70080766 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
Fuseholders - 185847-2-ND - DigiKey
Specs
Mounting Panel Mount
View Details