SCHURTER Inc Fuseholders 0751.0506

Description
Fuse Clip 32A 1500V Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Clip 32A 1500V Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 486-3045-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
486-3045-ND
Fuseholders 486-3045-ND
Fuse Clip 32A 1500V Circuit Cartridge Through Hole

Fuse Clip 32A 1500V Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Clips - 8936991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Clips
8936991
Fuse Clips 8936991
CSO;FuseClip;Solder; 10.3x85mm;1500V;32A

CSO;FuseClip;Solder;10.3x85mm;1500V;32A

Supplier's Site
Fuse Clips - 1738114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Clips
1738114
Fuse Clips 1738114
Schurter 0751.0506 Fuse Clip

Schurter 0751.0506 Fuse Clip

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Fuse Holders Fuse Holders
Product Number 486-3045-ND 8936991
Product Name Fuseholders Fuse Clips
Rated Operating Voltage 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer; 5 x 20 mm; 2 pole; Fingergrip and Extra-Safe - 70080763 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
View Details
Street Lighting Fuse Boxes - CS0585-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Block - 1494V-FS600 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers