SCHURTER Inc Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter 4301.1014.03

Description
FUSE DRAWER, POWER ENTRY MODULE, SPRING; Fuse Holder Type:Fuse Drawer; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Spring; No. of Fuses:2Fuses; Product Range:Fusedrawer 2 Series; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet
Description
FUSE DRAWER, POWER ENTRY MODULE, SPRING; Fuse Holder Type:Fuse Drawer; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Spring; No. of Fuses:2Fuses; Product Range:Fusedrawer 2 Series; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter - 23B9914 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter
23B9914
Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter 23B9914
FUSE DRAWER, POWER ENTRY MODULE, SPRING; Fuse Holder Type:Fuse Drawer; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Spring; No. of Fuses:2Fuses; Product Range:Fusedrawer 2 Series; Voltage Rating VAC:- RoHS Compliant: Yes

FUSE DRAWER, POWER ENTRY MODULE, SPRING; Fuse Holder Type:Fuse Drawer; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Spring; No. of Fuses:2Fuses; Product Range:Fusedrawer 2 Series; Voltage Rating VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 23B9914
Product Name Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, PC3, medical - FBS1 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 to 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder - 48382184 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - 2773917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Phenolic Base Holder for 1 3AG Fuse - 3536 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers