SCHURTER Inc Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter 4303.2014.05

Description
FUSE DRAWER, POWER ENTRY MODULE, SPRING; Fuse Holder Type:Fuse Drawer; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Spring; No. of Fuses:2Fuses; Product Range:Fusedrawer 3 Series; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet
Description
FUSE DRAWER, POWER ENTRY MODULE, SPRING; Fuse Holder Type:Fuse Drawer; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Spring; No. of Fuses:2Fuses; Product Range:Fusedrawer 3 Series; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter - 24B106 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter
24B106
Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter 24B106
FUSE DRAWER, POWER ENTRY MODULE, SPRING; Fuse Holder Type:Fuse Drawer; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Spring; No. of Fuses:2Fuses; Product Range:Fusedrawer 3 Series; Voltage Rating VAC:- RoHS Compliant: Yes

FUSE DRAWER, POWER ENTRY MODULE, SPRING; Fuse Holder Type:Fuse Drawer; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Spring; No. of Fuses:2Fuses; Product Range:Fusedrawer 3 Series; Voltage Rating VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 24B106
Product Name Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder Type Schurter - 21T4812 - Newark, An Avnet Company
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 5234898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (6.35 x 30 mm, 6.35 x 31.8 mm, 6.4 x 30 mm)
View Details
SMT Fuse Clip- no end stop - 3622 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Fuse Block - 1491-N121 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 250 volts
View Details
2 suppliers