SCHURTER Inc Fuseholders 0031.7701.11

Description
Fuse Holder 5A 125V 1 Circuit Cartridge Surface Mount
Request a Quote Datasheet
Description
Fuse Holder 5A 125V 1 Circuit Cartridge Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 486-1991-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
486-1991-ND
Fuseholders 486-1991-ND
Fuse Holder 5A 125V 1 Circuit Cartridge Surface Mount

Fuse Holder 5A 125V 1 Circuit Cartridge Surface Mount

Buy Now Datasheet
Fuse Holder, Pcb Mount; Fuse Holder Type Schurter - 04F1224 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Pcb Mount; Fuse Holder Type Schurter
04F1224
Fuse Holder, Pcb Mount; Fuse Holder Type Schurter 04F1224
FUSE HOLDER, PCB MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:5A; Fuse Size Held:-; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:OMH 125 Series; Voltage Rating VAC:125V; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE HOLDER, PCB MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:5A; Fuse Size Held:-; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:OMH 125 Series; Voltage Rating VAC:125V; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 486-1991-ND 04F1224
Product Name Fuseholders Fuse Holder, Pcb Mount; Fuse Holder Type Schurter
Rated Operating Voltage 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 353137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (6.35 x 30 mm, 6.35 x 31.8 mm, 6.4 x 30 mm)
View Details
Fuseholders - 486-7118-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - VF-82-01-1 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 25 amps
Rated Operating Voltage 32 volts
View Details
2 Pole Fuse Holder - 1492-FB2M30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers