SCHURTER Inc Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe 4303.2724.01

Description
H Series Power Line Filters, 125⁄250 VAC Voltage Rating, 50⁄60 Hz Frequency Product type fingergrip and extra-safe The power entry modules used for the fuses holders and fuse drawers
Description
H Series Power Line Filters, 125⁄250 VAC Voltage Rating, 50⁄60 Hz Frequency Product type fingergrip and extra-safe The power entry modules used for the fuses holders and fuse drawers

Suppliers

Company
Product
Description
Supplier Links
Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe - 70080766 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe
70080766
Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe 70080766
H Series Power Line Filters, 125⁄250 VAC Voltage Rating, 50⁄60 Hz Frequency Product type fingergrip and extra-safe The power entry modules used for the fuses holders and fuse drawers

H Series Power Line Filters, 125⁄250 VAC Voltage Rating, 50⁄60 Hz Frequency

  • Product type fingergrip and extra-safe
    The power entry modules used for the fuses holders and fuse drawers
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuse Holders
Product Number 70080766
Product Name Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

5mm Low Profile SMT Holder - 4528 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting SMT
View Details
Fuse Carrier for North American Fuse - 80910300 - Interpower
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Fuse Holders - 2624257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
View Details
Fuseholders - 486-7128-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details