OG (HOLDER) 6.3X32 -- FUSEHOLDER OPEN DESIGN, 6.3 X 32 MM, THT
SCHURTER Inc
Fuseholder Open Design, 6.3 x 32 mm, THT
OG (Holder) 6.3x32
Description
Description
Through hole mounting
Request a Quote
Email Supplier
Datasheet
Description
Description
Through hole mounting
Request a Quote
Email Supplier
Datasheet
Suppliers
Description
Through hole mounting
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
OG (Holder) 6.3x32 |
|
Product Name
|
Fuseholder Open Design, 6.3 x 32 mm, THT |
|
Standard Fuse Size Accomodated
|
1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
|
|
Normal Operating Current
|
16 amps
|
|
Rated Operating Voltage
|
500 volts
|
|
Mounting
|
PC Mount; PCB
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Fuse Size Accomodated
5mm x 20mm
Normal Operating Current
6.3 to 10 amps
Rated Operating Voltage
250 volts
View Details
Rated Operating Voltage
500 volts
Mounting
Fuse Block; PC Mount
View Details
Standard Fuse Size Accomodated
5mm x 20mm
Normal Operating Current
10 amps
Rated Operating Voltage
250 volts
View Details