SCHURTER Inc Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter 31.9158

Description
FUSE HOLDER, 5X20MM, 32A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FUS Series; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 5X20MM, 32A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FUS Series; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter - 11AC0606 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter
11AC0606
Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter 11AC0606
FUSE HOLDER, 5X20MM, 32A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FUS Series; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE HOLDER, 5X20MM, 32A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FUS Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 11AC0606
Product Name Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter
Normal Operating Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - AGU-522H -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 1884630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Street Lighting Fuse Boxes - 970342-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 85919417 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 600 amps
Rated Operating Voltage 600 volts
View Details