SCHURTER Inc Fuse Holders 0031.3571

Description
Fuseholder;0APCB Mount
Request a Quote Datasheet
Description
Fuseholder;0APCB Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 8664703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
8664703
Fuse Holders 8664703
Fuseholder;0APCB Mount

Fuseholder;0APCB Mount

Supplier's Site
Fuseholders - 486-1732-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
486-1732-ND
Fuseholders 486-1732-ND
Fuse Holder 16A 250V 1 Circuit Cartridge Through Hole

Fuse Holder 16A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 8664703 486-1732-ND
Product Name Fuse Holders Fuseholders
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Blocks - VFPTF18THR -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder - 11346391 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
SMT 2 in 1 Auto Blade Holder, Blue - 3587-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details