SCHURTER Inc Fuse Holder, 5 X 20Mm, Module; Product Range Schurter 4305.0001

Description
FUSE HOLDER, 5 X 20MM, MODULE; Product Range:Fusedrawer 1 Series; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size:5 x 20 mm; Fuse Size Held:5mm x 20mm; Fuse Size Metric:5mm x 20mm; Holder Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 5 X 20MM, MODULE; Product Range:Fusedrawer 1 Series; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size:5 x 20 mm; Fuse Size Held:5mm x 20mm; Fuse Size Metric:5mm x 20mm; Holder Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5 X 20Mm, Module; Product Range Schurter - 50F2860 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Module; Product Range Schurter
50F2860
Fuse Holder, 5 X 20Mm, Module; Product Range Schurter 50F2860
FUSE HOLDER, 5 X 20MM, MODULE; Product Range:Fusedrawer 1 Series; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size:5 x 20 mm; Fuse Size Held:5mm x 20mm; Fuse Size Metric:5mm x 20mm; Holder Terminals:Quick Connect RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, MODULE; Product Range:Fusedrawer 1 Series; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size:5 x 20 mm; Fuse Size Held:5mm x 20mm; Fuse Size Metric:5mm x 20mm; Holder Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 50F2860
Product Name Fuse Holder, 5 X 20Mm, Module; Product Range Schurter
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses Auto In-line fuse holders - VF-709H -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Clips - 7032798 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (6.3 x 32mm)
Mounting Fuse Clip; Pcb mount
View Details
3 suppliers
Street Lighting Fuse Boxes - 589126-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details