SCHURTER Inc Slotted Fuse Holder Insert; Fuse Holder Type Schurter 31.3555

Description
SLOTTED FUSE HOLDER INSERT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet
Description
SLOTTED FUSE HOLDER INSERT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slotted Fuse Holder Insert; Fuse Holder Type Schurter - 32C2778 - Newark, An Avnet Company
Chicago, IL, United States
Slotted Fuse Holder Insert; Fuse Holder Type Schurter
32C2778
Slotted Fuse Holder Insert; Fuse Holder Type Schurter 32C2778
SLOTTED FUSE HOLDER INSERT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes

SLOTTED FUSE HOLDER INSERT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 32C2778
Product Name Slotted Fuse Holder Insert; Fuse Holder Type Schurter
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2375259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Fuse Holders - 3445642 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Auto Fuses holder - AML-540A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
1 Pole Fuse Holder - 1492-FB1M30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers