SCHURTER Inc Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe 4303.2714.01

Description
H Series Power Line Filters, 125⁄250 VAC Voltage Rating, 50⁄60 Hz Frequency Product type fingergrip and extra-safe The power entry modules used for the fuses holders and fuse drawers
Description
H Series Power Line Filters, 125⁄250 VAC Voltage Rating, 50⁄60 Hz Frequency Product type fingergrip and extra-safe The power entry modules used for the fuses holders and fuse drawers

Suppliers

Company
Product
Description
Supplier Links
Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe - 70080676 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe
70080676
Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe 70080676
H Series Power Line Filters, 125⁄250 VAC Voltage Rating, 50⁄60 Hz Frequency Product type fingergrip and extra-safe The power entry modules used for the fuses holders and fuse drawers

H Series Power Line Filters, 125⁄250 VAC Voltage Rating, 50⁄60 Hz Frequency

  • Product type fingergrip and extra-safe
    The power entry modules used for the fuses holders and fuse drawers
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuse Holders
Product Number 70080676
Product Name Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

1 Pole 600V 30 A Fuse Block - 1491-N161 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
2 suppliers
Fuse Holders - 2773903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 18 amps
Operating Temperature -4 F (-20 C)
View Details
Press-In PC Fuse Clip - 3519 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers