SCHURTER Inc Fuseholders 8040.0003

Description
Fuse Clip 32A 600V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Clip 32A 600V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 486-3877-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
486-3877-ND
Fuseholders 486-3877-ND
Fuse Clip 32A 600V 1 Circuit Cartridge Through Hole

Fuse Clip 32A 600V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Holder, 6.3Mm X 32Mm, Pcb; Fuse Holder Type Schurter - 53R1229 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3Mm X 32Mm, Pcb; Fuse Holder Type Schurter
53R1229
Fuse Holder, 6.3Mm X 32Mm, Pcb; Fuse Holder Type Schurter 53R1229
FUSE HOLDER, 6.3MM X 32MM, PCB; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:32A; Fuse Size Held:-; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:CQP Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V RoHS Compliant: Yes

FUSE HOLDER, 6.3MM X 32MM, PCB; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:32A; Fuse Size Held:-; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:CQP Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 486-3877-ND 53R1229
Product Name Fuseholders Fuse Holder, 6.3Mm X 32Mm, Pcb; Fuse Holder Type Schurter
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clip, 5 x 20 / 6.3 x 32 mm, UR - OG (Clip) 5x20 / 6.3x32 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 16 amps
Rated Operating Voltage 1000 volts
View Details
3 Pole Fuse Holder - 1492-FB3J30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Fuse Holders - 2773917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details