SCHURTER Inc Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter 4303.2014.00

Description
FUSE DRAWER, POWER ENTRY MODULE, SPRING; Fuse Holder Type:Fuse Drawer; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Spring; No. of Fuses:2Fuses; Product Range:Fusedrawer 3 Series; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet
Description
FUSE DRAWER, POWER ENTRY MODULE, SPRING; Fuse Holder Type:Fuse Drawer; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Spring; No. of Fuses:2Fuses; Product Range:Fusedrawer 3 Series; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter - 32C5084 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter
32C5084
Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter 32C5084
FUSE DRAWER, POWER ENTRY MODULE, SPRING; Fuse Holder Type:Fuse Drawer; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Spring; No. of Fuses:2Fuses; Product Range:Fusedrawer 3 Series; Voltage Rating VAC:- RoHS Compliant: Yes

FUSE DRAWER, POWER ENTRY MODULE, SPRING; Fuse Holder Type:Fuse Drawer; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Spring; No. of Fuses:2Fuses; Product Range:Fusedrawer 3 Series; Voltage Rating VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 32C5084
Product Name Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto fuse clips - VF-118 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 95F2996 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder - 10000742 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - 5234933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details