Eaton Corporation Contactor XTCE007B10F

Description
CONTACTOR, XT IEC, 3-POLE, FULL-VOLTAGE, NON-REVERSING, SCREW TERMINALS, 7 AMP, FRAME B 45MM, 1NO AUX, 230V 50 HZ, SAME AS DILM7-10(230V50HZ 240V60HZ). FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, XT IEC, 3-POLE, FULL-VOLTAGE, NON-REVERSING, SCREW TERMINALS, 7 AMP, FRAME B 45MM, 1NO AUX, 230V 50 HZ, SAME AS DILM7-10(230V50HZ 240V60HZ). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 5603764 - Radwell International
Willingboro, NJ, United States
Contactor
5603764
Contactor 5603764
CONTACTOR, XT IEC, 3-POLE, FULL-VOLTAGE, NON-REVERSING, SCREW TERMINALS, 7 AMP, FRAME B 45MM, 1NO AUX, 230V 50 HZ, SAME AS DILM7-10(230V50HZ 240V60HZ). FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, XT IEC, 3-POLE, FULL-VOLTAGE, NON-REVERSING, SCREW TERMINALS, 7 AMP, FRAME B 45MM, 1NO AUX, 230V 50 HZ, SAME AS DILM7-10(230V50HZ 240V60HZ). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 5603764
Product Name Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09UKA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole AC/DC Coil Contactors - MC-225A-500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details
Solid State Overload/Relay - 219075505 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 6 amps
View Details