FULL VOLTAGE, REVERSING TYPE
NEMA 0 SIZE
18 AMPERE CURRENT RATING
OPEN ENCLOSURE TYPE
NEMA CONSTRUCTION STANDARD
24 VDC COIL VOLTAGE
1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 5 HP AT 380 V 50 HZ 3 PHASE (UL) POWER RATING/VOLTAGE
SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM
OTE RESET CLASS 10/20 OVERLOAD CURRENT RANGE 2.8 TO 9 AMPERE OVERLOADS
1/3 PHASE
APPLICABLE STANDARD NEMA ICS-1, NEMA ICS-2, NEMA ICS-5
APPROVAL UL 508, CSA C22.2, CE
FRAME WIDTH 45 MM
N501 MODEL
Eaton Corporation
Done
Datasheet
Description
FULL VOLTAGE, REVERSING TYPE
NEMA 0 SIZE
18 AMPERE CURRENT RATING
OPEN ENCLOSURE TYPE
NEMA CONSTRUCTION STANDARD
24 VDC COIL VOLTAGE
1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 5 HP AT 380 V 50 HZ 3 PHASE (UL) POWER RATING/VOLTAGE
SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM
OTE RESET CLASS 10/20 OVERLOAD CURRENT RANGE 2.8 TO 9 AMPERE OVERLOADS
1/3 PHASE
APPLICABLE STANDARD NEMA ICS-1, NEMA ICS-2, NEMA ICS-5
APPROVAL UL 508, CSA C22.2, CE
FRAME WIDTH 45 MM
N501 MODEL
FULL VOLTAGE, REVERSING TYPE
NEMA 0 SIZE
18 AMPERE CURRENT RATING
OPEN ENCLOSURE TYPE
NEMA CONSTRUCTION STANDARD
24 VDC COIL VOLTAGE
1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 5 HP AT 380 V 50 HZ 3 PHASE (UL) POWER RATING/VOLTAGE
SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM
OTE RESET CLASS 10/20 OVERLOAD CURRENT RANGE 2.8 TO 9 AMPERE OVERLOADS
1/3 PHASE
APPLICABLE STANDARD NEMA ICS-1, NEMA ICS-2, NEMA ICS-5
APPROVAL UL 508, CSA C22.2, CE
FRAME WIDTH 45 MM
N501 MODEL
FULL VOLTAGE, REVERSING TYPE
NEMA 0 SIZE
18 AMPERE CURRENT RATING
OPEN ENCLOSURE TYPE
NEMA CONSTRUCTION STANDARD
24 VDC COIL VOLTAGE
1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 5 HP AT 380 V 50 HZ 3 PHASE (UL) POWER RATING/VOLTAGE
SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REMOTE RESET CLASS 10/20 OVERLOAD CURRENT RANGE 2.8 TO 9 AMPERE OVERLOADS
1/3 PHASE
APPLICABLE STANDARD NEMA ICS-1, NEMA ICS-2, NEMA ICS-5