Eaton Corp. / Commercial Controls Division CONTACTOR; 3 POLE; 32 AMP; FRAME C; 1NOAUX; 24VDC COIL XTCE032C10TD

Description
Eaton's new line of XT Contactors and Starters includes non-reversing and reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy-to-install XT line of IEC contactors and starters is the efficient and effective solution for customer applications from 7 A to 2000 A. For more models please call your local Allied sales representative. Features: AC Control — 24 V, 120 V DC Control — 24 V Life Mechanical — 10 Million Operations Electrical — Up to 1.4 Million Operations Panel or DIN Rail Mounting IP20 Finger and Back-of-Hand Proof Large Ambient Temperature Range, 25-50°C (–13-122°F) AC and DC Controlled Contactors in the Same Compact Frame Low Power Consumption DC Coils Built-In NO or NC Auxiliary Contacts to 32 A Plug-In Accessories for Reduced Installation Time Integrated Suppressor for DC Operated Contactors
Description
Eaton's new line of XT Contactors and Starters includes non-reversing and reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy-to-install XT line of IEC contactors and starters is the efficient and effective solution for customer applications from 7 A to 2000 A. For more models please call your local Allied sales representative. Features: AC Control — 24 V, 120 V DC Control — 24 V Life Mechanical — 10 Million Operations Electrical — Up to 1.4 Million Operations Panel or DIN Rail Mounting IP20 Finger and Back-of-Hand Proof Large Ambient Temperature Range, 25-50°C (–13-122°F) AC and DC Controlled Contactors in the Same Compact Frame Low Power Consumption DC Coils Built-In NO or NC Auxiliary Contacts to 32 A Plug-In Accessories for Reduced Installation Time Integrated Suppressor for DC Operated Contactors

Suppliers

Company
Product
Description
Supplier Links
CONTACTOR; 3 POLE; 32 AMP; FRAME C; 1NOAUX; 24VDC COIL - 70056475 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR; 3 POLE; 32 AMP; FRAME C; 1NOAUX; 24VDC COIL
70056475
CONTACTOR; 3 POLE; 32 AMP; FRAME C; 1NOAUX; 24VDC COIL 70056475
Eaton's new line of XT Contactors and Starters includes non-reversing and reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy-to-install XT line of IEC contactors and starters is the efficient and effective solution for customer applications from 7 A to 2000 A. For more models please call your local Allied sales representative. Features: AC Control — 24 V, 120 V DC Control — 24 V Life Mechanical — 10 Million Operations Electrical — Up to 1.4 Million Operations Panel or DIN Rail Mounting IP20 Finger and Back-of-Hand Proof Large Ambient Temperature Range, 25-50°C (–13-122°F) AC and DC Controlled Contactors in the Same Compact Frame Low Power Consumption DC Coils Built-In NO or NC Auxiliary Contacts to 32 A Plug-In Accessories for Reduced Installation Time Integrated Suppressor for DC Operated Contactors

Eaton's new line of XT Contactors and Starters includes non-reversing and reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy-to-install XT line of IEC contactors and starters is the efficient and effective solution for customer applications from 7 A to 2000 A. For more models please call your local Allied sales representative.
Features:

  • AC Control — 24 V, 120 V
  • DC Control — 24 V
  • Life
    Mechanical — 10 Million Operations
    Electrical — Up to 1.4 Million Operations
  • Panel or DIN Rail Mounting
  • IP20 Finger and Back-of-Hand Proof
  • Large Ambient Temperature Range, 25-50°C (–13-122°F)
  • AC and DC Controlled Contactors in the Same Compact Frame
  • Low Power Consumption DC Coils
  • Built-In NO or NC Auxiliary Contacts to 32 A
  • Plug-In Accessories for Reduced Installation Time
  • Integrated Suppressor for DC Operated Contactors
Supplier's Site
Contactor - 5613487 - Radwell International
Willingboro, NJ, United States
Contactor
5613487
Contactor 5613487
CONTACTOR, 3 POLE, 32 AMP, 1NO, COIL: 24-27 VDC, NON REVERSING, FRAME C, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 3 POLE, 32 AMP, 1NO, COIL: 24-27 VDC, NON REVERSING, FRAME C, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 70056475 5613487
Product Name CONTACTOR; 3 POLE; 32 AMP; FRAME C; 1NOAUX; 24VDC COIL Contactor
Three Phase Power 10 to ? HP
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 130A Contactors - MC-130A-AC300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
IEC 12 A Contactor - 100-C12KD400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 25995038 - Radwell International
Specs
Device Technology Solid State
View Details
Contactor - 6525702 - Radwell International
Fuji Electric Corp. of America
View Details