Eaton Corp. / Commercial Controls Division CONTACTOR; 3 POLE; 18 AMP; FRAME C; 1NOAUX; 24VAC COIL XTCE018C10T

Description
Eaton's new line of XT Contactors and Starters includes non-reversing and reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy-to-install XT line of IEC contactors and starters is the efficient and effective solution for customer applications from 7 A to 2000 A. For more models please call your local Allied sales representative. Features: AC Control — 24 V, 120 V DC Control — 24 V Life Mechanical — 10 Million Operations Electrical — Up to 1.4 Million Operations Panel or DIN Rail Mounting IP20 Finger and Back-of-Hand Proof Large Ambient Temperature Range, 25-50°C (–13-122°F) AC and DC Controlled Contactors in the Same Compact Frame Low Power Consumption DC Coils Built-In NO or NC Auxiliary Contacts to 32 A Plug-In Accessories for Reduced Installation Time Integrated Suppressor for DC Operated Contactors
Description
Eaton's new line of XT Contactors and Starters includes non-reversing and reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy-to-install XT line of IEC contactors and starters is the efficient and effective solution for customer applications from 7 A to 2000 A. For more models please call your local Allied sales representative. Features: AC Control — 24 V, 120 V DC Control — 24 V Life Mechanical — 10 Million Operations Electrical — Up to 1.4 Million Operations Panel or DIN Rail Mounting IP20 Finger and Back-of-Hand Proof Large Ambient Temperature Range, 25-50°C (–13-122°F) AC and DC Controlled Contactors in the Same Compact Frame Low Power Consumption DC Coils Built-In NO or NC Auxiliary Contacts to 32 A Plug-In Accessories for Reduced Installation Time Integrated Suppressor for DC Operated Contactors

Suppliers

Company
Product
Description
Supplier Links
CONTACTOR; 3 POLE; 18 AMP; FRAME C; 1NOAUX; 24VAC COIL - 70056466 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR; 3 POLE; 18 AMP; FRAME C; 1NOAUX; 24VAC COIL
70056466
CONTACTOR; 3 POLE; 18 AMP; FRAME C; 1NOAUX; 24VAC COIL 70056466
Eaton's new line of XT Contactors and Starters includes non-reversing and reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy-to-install XT line of IEC contactors and starters is the efficient and effective solution for customer applications from 7 A to 2000 A. For more models please call your local Allied sales representative. Features: AC Control — 24 V, 120 V DC Control — 24 V Life Mechanical — 10 Million Operations Electrical — Up to 1.4 Million Operations Panel or DIN Rail Mounting IP20 Finger and Back-of-Hand Proof Large Ambient Temperature Range, 25-50°C (–13-122°F) AC and DC Controlled Contactors in the Same Compact Frame Low Power Consumption DC Coils Built-In NO or NC Auxiliary Contacts to 32 A Plug-In Accessories for Reduced Installation Time Integrated Suppressor for DC Operated Contactors

Eaton's new line of XT Contactors and Starters includes non-reversing and reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy-to-install XT line of IEC contactors and starters is the efficient and effective solution for customer applications from 7 A to 2000 A. For more models please call your local Allied sales representative.
Features:

  • AC Control — 24 V, 120 V
  • DC Control — 24 V
  • Life
    Mechanical — 10 Million Operations
    Electrical — Up to 1.4 Million Operations
  • Panel or DIN Rail Mounting
  • IP20 Finger and Back-of-Hand Proof
  • Large Ambient Temperature Range, 25-50°C (–13-122°F)
  • AC and DC Controlled Contactors in the Same Compact Frame
  • Low Power Consumption DC Coils
  • Built-In NO or NC Auxiliary Contacts to 32 A
  • Plug-In Accessories for Reduced Installation Time
  • Integrated Suppressor for DC Operated Contactors
Supplier's Site
Contactor - 5599735 - Radwell International
Willingboro, NJ, United States
Contactor
5599735
Contactor 5599735
CONTACTOR, 18 AMP, 3-POLE, SCREW TERMINALS, FULL VOLTAGE, NON-REVERSING, 5 HP @ 230V, 10 HP @ 460V, 1 N/O AUX CONTACT, 24V 50/60HZ COIL, SAME AS DILM17-10(24V50/60HZ ). FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 18 AMP, 3-POLE, SCREW TERMINALS, FULL VOLTAGE, NON-REVERSING, 5 HP @ 230V, 10 HP @ 460V, 1 N/O AUX CONTACT, 24V 50/60HZ COIL, SAME AS DILM17-10(24V50/60HZ). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 70056466 5599735
Product Name CONTACTOR; 3 POLE; 18 AMP; FRAME C; 1NOAUX; 24VAC COIL Contactor
Three Phase Power 5 to ? HP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 18853091 - Radwell International
Specs
Device Technology Solid State
Control Voltage 60 volts
Continuous Current 60 amps
View Details
3 Pole DC Coil Contactors - MC-32A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 92595653 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details
IEC 9 A Contactor - 100-C09C10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details