Eaton Corporation Motor Starter Relay; Power Rating Eaton Moeller ZM32PKZ2

Description
MOTOR STARTER RELAY; Power Rating:-; No. of Phases:Three Phase; Current Rating:32A; Supply Voltage Min:230VAC; Supply Voltage Max:460VAC; Product Range:-; Voltage AC:120V; Voltage Rating VDC:24V RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER RELAY; Power Rating:-; No. of Phases:Three Phase; Current Rating:32A; Supply Voltage Min:230VAC; Supply Voltage Max:460VAC; Product Range:-; Voltage AC:120V; Voltage Rating VDC:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter Relay; Power Rating Eaton Moeller - 41M6574 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter Relay; Power Rating Eaton Moeller
41M6574
Motor Starter Relay; Power Rating Eaton Moeller 41M6574
MOTOR STARTER RELAY; Power Rating:-; No. of Phases:Three Phase; Current Rating:32A; Supply Voltage Min:230VAC; Supply Voltage Max:460VAC; Product Range:-; Voltage AC:120V; Voltage Rating VDC:24V RoHS Compliant: Yes

MOTOR STARTER RELAY; Power Rating:-; No. of Phases:Three Phase; Current Rating:32A; Supply Voltage Min:230VAC; Supply Voltage Max:460VAC; Product Range:-; Voltage AC:120V; Voltage Rating VDC:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 41M6574
Product Name Motor Starter Relay; Power Rating Eaton Moeller
Continuous Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

32A Manual Motor Starters - MMS-32H-32A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers
IEC 12 A Contactor - 100-C12UKJ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 157063079 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 1.45 amps
View Details