Eaton Corporation Motor Starter Relay; Power Rating Eaton Moeller ZM10PKZ2

Description
MOTOR STARTER RELAY; Power Rating:-; No. of Phases:Three Phase; Current Rating:10A; Supply Voltage Min:230VAC; Supply Voltage Max:460VAC; Product Range:-; Voltage AC:120V; Voltage Rating VDC:24V RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER RELAY; Power Rating:-; No. of Phases:Three Phase; Current Rating:10A; Supply Voltage Min:230VAC; Supply Voltage Max:460VAC; Product Range:-; Voltage AC:120V; Voltage Rating VDC:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter Relay; Power Rating Eaton Moeller - 48F3362 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter Relay; Power Rating Eaton Moeller
48F3362
Motor Starter Relay; Power Rating Eaton Moeller 48F3362
MOTOR STARTER RELAY; Power Rating:-; No. of Phases:Three Phase; Current Rating:10A; Supply Voltage Min:230VAC; Supply Voltage Max:460VAC; Product Range:-; Voltage AC:120V; Voltage Rating VDC:24V RoHS Compliant: Yes

MOTOR STARTER RELAY; Power Rating:-; No. of Phases:Three Phase; Current Rating:10A; Supply Voltage Min:230VAC; Supply Voltage Max:460VAC; Product Range:-; Voltage AC:120V; Voltage Rating VDC:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 48F3362
Product Name Motor Starter Relay; Power Rating Eaton Moeller
Continuous Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-32A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
IEC 12 A Contactor - 100-C12EY400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Solid State Overload/Relay - 4767580 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 10 amps
View Details
Contactor - 4775094 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 5
Motor Voltage 120 volts
View Details