Eaton Corporation Magnetic Contactor N511BS0X3N

Description
FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 5 HP AT 380 V 50 HZ 3 PHASE POWER RATING/VOLTAGE
Datasheet
Description
FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 5 HP AT 380 V 50 HZ 3 PHASE POWER RATING/VOLTAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - N511BS0X3N - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
N511BS0X3N
Magnetic Contactor N511BS0X3N
FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 5 HP AT 380 V 50 HZ 3 PHASE POWER RATING/VOLTAGE
  • FULL VOLTAGE, REVERSING TYPE
  • NEMA 0 SIZE
  • VERTICAL MOUNTING
  • OPEN ENCLOSURE
  • 18 AMPERE (CONTINUOUS) CURRENT RATING
  • 3 POLE(S)
  • NEMA CONSTRUCTION STANDARD
  • 24 VDC COIL VOLTAGE
  • 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 5 HP AT 380 V 50 HZ 3 PHASE POWER RATING/VOLTAGE
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number N511BS0X3N
Product Name Magnetic Contactor
Standard Rating NEMA
NEMA Size 0
Starter Type Reversing
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Overload/Heater - 1095056 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 0.7200 amps
View Details
22A Manual Motor Starters - MMS-32H-22A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details