FULL VOLTAGE, NON REVERSING TYPE
NEMA 00 SIZE
VERTICAL MOUNTING
OPEN ENCLOSURE
9 AMPERE (CONTINUOUS) CURRENT RATING
3 POLE(S)
NEMA CONSTRUCTION STANDARD
24 VDC COIL VOLTAGE
1/3 HP AT 115 V 60 HZ 1 PHASE, 1 HP AT 230 V 60 HZ 1 PHASE, 1-1/2 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 2 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 1-1/2 HP AT 380 V 50 HZ 3 PHASE POWER RATING/VOLTAGE
FULL VOLTAGE, NON REVERSING TYPE
NEMA 00 SIZE
VERTICAL MOUNTING
OPEN ENCLOSURE
9 AMPERE (CONTINUOUS) CURRENT RATING
3 POLE(S)
NEMA CONSTRUCTION STANDARD
24 VDC COIL VOLTAGE
1/3 HP AT 115 V 60 HZ 1 PHASE, 1 HP AT 230 V 60 HZ 1 PHASE, 1-1/2 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 2 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 1-1/2 HP AT 380 V 50 HZ 3 PHASE POWER RATING/VOLTAGE