Eaton Corporation Magnetic Starter N101CS1A3A

Description
FULL VOLTAGE, NON REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 2 HP AT 115 V 60 HZ 1 PHASE, 3 HP AT 230 V 60 HZ 1 PHASE, 7-1/2 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 10 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 10 HP AT 380 V 50 HZ 3 PHASE (UL) POWER RATING/VOLTAGE SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM OTE RESET CLASS 10/20 OVERLOAD CURRENT RANGE 0.25 TO 0.8 AMPERE OVERLOADS 1/3 PHASE APPLICABLE STANDARD NEMA ICS-1, NEMA ICS-2, NEMA ICS-5 APPROVAL UL 508, CSA C22.2, CE FRAME WIDTH 54 MM N101 MODEL
Datasheet
Description
FULL VOLTAGE, NON REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 2 HP AT 115 V 60 HZ 1 PHASE, 3 HP AT 230 V 60 HZ 1 PHASE, 7-1/2 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 10 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 10 HP AT 380 V 50 HZ 3 PHASE (UL) POWER RATING/VOLTAGE SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM OTE RESET CLASS 10/20 OVERLOAD CURRENT RANGE 0.25 TO 0.8 AMPERE OVERLOADS 1/3 PHASE APPLICABLE STANDARD NEMA ICS-1, NEMA ICS-2, NEMA ICS-5 APPROVAL UL 508, CSA C22.2, CE FRAME WIDTH 54 MM N101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - N101CS1A3A - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
N101CS1A3A
Magnetic Starter N101CS1A3A
FULL VOLTAGE, NON REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 2 HP AT 115 V 60 HZ 1 PHASE, 3 HP AT 230 V 60 HZ 1 PHASE, 7-1/2 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 10 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 10 HP AT 380 V 50 HZ 3 PHASE (UL) POWER RATING/VOLTAGE SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM OTE RESET CLASS 10/20 OVERLOAD CURRENT RANGE 0.25 TO 0.8 AMPERE OVERLOADS 1/3 PHASE APPLICABLE STANDARD NEMA ICS-1, NEMA ICS-2, NEMA ICS-5 APPROVAL UL 508, CSA C22.2, CE FRAME WIDTH 54 MM N101 MODEL
  • FULL VOLTAGE, NON REVERSING TYPE
  • NEMA 1 SIZE
  • 27 AMPERE CURRENT RATING
  • OPEN ENCLOSURE TYPE
  • NEMA CONSTRUCTION STANDARD
  • 24 VDC COIL VOLTAGE
  • 2 HP AT 115 V 60 HZ 1 PHASE, 3 HP AT 230 V 60 HZ 1 PHASE, 7-1/2 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 10 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 10 HP AT 380 V 50 HZ 3 PHASE (UL) POWER RATING/VOLTAGE
  • SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REMOTE RESET CLASS 10/20 OVERLOAD CURRENT RANGE 0.25 TO 0.8 AMPERE OVERLOADS
  • 1/3 PHASE
  • APPLICABLE STANDARD NEMA ICS-1, NEMA ICS-2, NEMA ICS-5
  • APPROVAL UL 508, CSA C22.2, CE
  • FRAME WIDTH 54 MM
  • N101 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number N101CS1A3A
Product Name Magnetic Starter
Standard Rating NEMA
AC Motor Phase Single; Three
Overload Protection Solid State
Starter Type Full Voltage Non-reversing Starter
Unlock Full Specs
to access all available technical data

Similar Products

Auxiliary Contact - 6504452 - Radwell International
Fuji Electric Corp. of America
View Details
Solid State Overload/Relay - 72568010 - Radwell International
Specs
Control Voltage 24 volts
Continuous Current 16 amps
Motor Voltage 440 volts
View Details
Solid State Overload/Relay - 127917985 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 206114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 177 HP
Three Phase Power 177 HP
DC Horsepower 177 HP
View Details