Eaton Corp. / Commercial Controls Division Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer XTPR025BC1

Description
ROTARY MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:22kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No
Datasheet
Description
ROTARY MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:22kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer - 51M9238 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer
51M9238
Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer 51M9238
ROTARY MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:22kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No

ROTARY MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:22kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No

Supplier's Site Datasheet
Starter - 5634145 - Radwell International
Willingboro, NJ, United States
Starter
5634145
Starter 5634145
25 AMP, IEC, OPEN PUSHBUTTON MANUAL MOTOR STARTER 45MM WIDE X 94MM DEEP X 3.6667" HIGH, 15 HP AT 480 V, 20 HP AT 600 V & 7-1/2 HP AT 240 V, CE APPROVED, CSA CERTIFIED, DIN VDE, EN/IEC, UL 508 TYPE E COMPLIANT & UL LISTED. FREE 2 YEAR RADWELL WARRANTY

25 AMP, IEC, OPEN PUSHBUTTON MANUAL MOTOR STARTER 45MM WIDE X 94MM DEEP X 3.6667" HIGH, 15 HP AT 480 V, 20 HP AT 600 V & 7-1/2 HP AT 240 V, CE APPROVED, CSA CERTIFIED, DIN VDE, EN/IEC, UL 508 TYPE E COMPLIANT & UL LISTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Starter -  - Radwell International
Willingboro, NJ, United States
Starter
Starter
CUTLER HAMMER Contactors & Starters XTPR025BC1

CUTLER HAMMER Contactors & Starters XTPR025BC1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 51M9238 5634145
Product Name Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer Starter Starter
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 18972837 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Number of Poles 3
View Details
Solid State Overload/Relay - 18854497 - Radwell International
Specs
Device Technology Solid State
View Details
Solid State Overload/Relay - 20784032 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 25 amps
View Details