Eaton Corporation Contactor XTRM10A31

Description
INCOMPLETE PART NUMBER, MISSING COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
Description
INCOMPLETE PART NUMBER, MISSING COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 89060250 - Radwell International
Willingboro, NJ, United States
Contactor
89060250
Contactor 89060250
INCOMPLETE PART NUMBER, MISSING COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

INCOMPLETE PART NUMBER, MISSING COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 89060250
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2219560-3 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0027 HP
View Details
Motor Starters - 206115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
Contactor - 65265327 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 4
View Details
IEC 9 A Contactor - 100-C09T400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers