Eaton Corp. / Commercial Controls Division Contactor XTCE009B10T

Description
CONTACTOR, 3-POLE, FNVR, 9A, B-FRAME, 1NO, 24V 50/60HZ COIL,XT IEC SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 3-POLE, FNVR, 9A, B-FRAME, 1NO, 24V 50/60HZ COIL,XT IEC SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 5603899 - Radwell International
Willingboro, NJ, United States
Contactor
5603899
Contactor 5603899
CONTACTOR, 3-POLE, FNVR, 9A, B-FRAME, 1NO, 24V 50/60HZ COIL,XT IEC SERIES. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 3-POLE, FNVR, 9A, B-FRAME, 1NO, 24V 50/60HZ COIL,XT IEC SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CONTACTOR; 3 POLE; 9 AMP; FRAME B; 1NO AUX; 24VAC COIL - 70056463 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR; 3 POLE; 9 AMP; FRAME B; 1NO AUX; 24VAC COIL
70056463
CONTACTOR; 3 POLE; 9 AMP; FRAME B; 1NO AUX; 24VAC COIL 70056463
Eaton's new line of XT Contactors and Starters includes non-reversing and reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy-to-install XT line of IEC contactors and starters is the efficient and effective solution for customer applications from 7 A to 2000 A. For more models please call your local Allied sales representative. Features: AC Control — 24 V, 120 V DC Control — 24 V Life Mechanical — 10 Million Operations Electrical — Up to 1.4 Million Operations Panel or DIN Rail Mounting IP20 Finger and Back-of-Hand Proof Large Ambient Temperature Range, 25-50°C (–13-122°F) AC and DC Controlled Contactors in the Same Compact Frame Low Power Consumption DC Coils Built-In NO or NC Auxiliary Contacts to 32 A Plug-In Accessories for Reduced Installation Time Integrated Suppressor for DC Operated Contactors

Eaton's new line of XT Contactors and Starters includes non-reversing and reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy-to-install XT line of IEC contactors and starters is the efficient and effective solution for customer applications from 7 A to 2000 A. For more models please call your local Allied sales representative.
Features:

  • AC Control — 24 V, 120 V
  • DC Control — 24 V
  • Life
    Mechanical — 10 Million Operations
    Electrical — Up to 1.4 Million Operations
  • Panel or DIN Rail Mounting
  • IP20 Finger and Back-of-Hand Proof
  • Large Ambient Temperature Range, 25-50°C (–13-122°F)
  • AC and DC Controlled Contactors in the Same Compact Frame
  • Low Power Consumption DC Coils
  • Built-In NO or NC Auxiliary Contacts to 32 A
  • Plug-In Accessories for Reduced Installation Time
  • Integrated Suppressor for DC Operated Contactors
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 5603899 70056463
Product Name Contactor CONTACTOR; 3 POLE; 9 AMP; FRAME B; 1NO AUX; 24VAC COIL
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products