Eaton Corp. / Commercial Controls Division Starter XTPRP63BC1

Description
MANUAL MOTOR PROTECTOR, XT SERIES, ACTUATOR TYPE: ROTARY, 0.63 AMP, 45 MM FRAME SIZE, CLASS 10 TRIP TYPE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MANUAL MOTOR PROTECTOR, XT SERIES, ACTUATOR TYPE: ROTARY, 0.63 AMP, 45 MM FRAME SIZE, CLASS 10 TRIP TYPE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Starter - 5634273 - Radwell International
Willingboro, NJ, United States
Starter
5634273
Starter 5634273
MANUAL MOTOR PROTECTOR, XT SERIES, ACTUATOR TYPE: ROTARY, 0.63 AMP, 45 MM FRAME SIZE, CLASS 10 TRIP TYPE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

MANUAL MOTOR PROTECTOR, XT SERIES, ACTUATOR TYPE: ROTARY, 0.63 AMP, 45 MM FRAME SIZE, CLASS 10 TRIP TYPE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer - 51M9231 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer
51M9231
Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer 51M9231
ROTARY MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:250W; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:630mA; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

ROTARY MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:250W; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:630mA; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 5634273 51M9231
Product Name Starter Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer
Continuous Current 0.6300 amps 0.6300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 2275223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details
Contactor - 1107917 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Motor Phase Three
Number of Poles 4
Control Voltage 110 volts
View Details