Eaton Corporation Magnetic Starter N501ES3K3A

Description
FULL VOLTAGE, REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 7-1/2 HP AT 115 V 60 HZ 1 PHASE, 15 HP AT 230 V 60 HZ 1 PHASE, 25 HP AT 200/208 V 60 HZ 3 PHASE, 30 HP AT 230/240 V 60 HZ 3 PHASE, 50 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 50 HP AT 380 V 50 HZ 3 PHASE (UL) POWER RATING/VOLTAGE SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM OTE RESET CLASS 10/20 OVERLOAD CURRENT RANGE 14 TO 45 AMPERE OVERLOADS 1/3 PHASE APPLICABLE STANDARD NEMA ICS-1, NEMA ICS-2, NEMA ICS-5 APPROVAL UL 508, CSA C22.2, CE FRAME WIDTH 105 MM N501 MODEL
Datasheet
Description
FULL VOLTAGE, REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 7-1/2 HP AT 115 V 60 HZ 1 PHASE, 15 HP AT 230 V 60 HZ 1 PHASE, 25 HP AT 200/208 V 60 HZ 3 PHASE, 30 HP AT 230/240 V 60 HZ 3 PHASE, 50 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 50 HP AT 380 V 50 HZ 3 PHASE (UL) POWER RATING/VOLTAGE SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM OTE RESET CLASS 10/20 OVERLOAD CURRENT RANGE 14 TO 45 AMPERE OVERLOADS 1/3 PHASE APPLICABLE STANDARD NEMA ICS-1, NEMA ICS-2, NEMA ICS-5 APPROVAL UL 508, CSA C22.2, CE FRAME WIDTH 105 MM N501 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - N501ES3K3A - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
N501ES3K3A
Magnetic Starter N501ES3K3A
FULL VOLTAGE, REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 7-1/2 HP AT 115 V 60 HZ 1 PHASE, 15 HP AT 230 V 60 HZ 1 PHASE, 25 HP AT 200/208 V 60 HZ 3 PHASE, 30 HP AT 230/240 V 60 HZ 3 PHASE, 50 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 50 HP AT 380 V 50 HZ 3 PHASE (UL) POWER RATING/VOLTAGE SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM OTE RESET CLASS 10/20 OVERLOAD CURRENT RANGE 14 TO 45 AMPERE OVERLOADS 1/3 PHASE APPLICABLE STANDARD NEMA ICS-1, NEMA ICS-2, NEMA ICS-5 APPROVAL UL 508, CSA C22.2, CE FRAME WIDTH 105 MM N501 MODEL
  • FULL VOLTAGE, REVERSING TYPE
  • NEMA 3 SIZE
  • 90 AMPERE CURRENT RATING
  • OPEN ENCLOSURE TYPE
  • NEMA CONSTRUCTION STANDARD
  • 24 VDC COIL VOLTAGE
  • 7-1/2 HP AT 115 V 60 HZ 1 PHASE, 15 HP AT 230 V 60 HZ 1 PHASE, 25 HP AT 200/208 V 60 HZ 3 PHASE, 30 HP AT 230/240 V 60 HZ 3 PHASE, 50 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 50 HP AT 380 V 50 HZ 3 PHASE (UL) POWER RATING/VOLTAGE
  • SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REMOTE RESET CLASS 10/20 OVERLOAD CURRENT RANGE 14 TO 45 AMPERE OVERLOADS
  • 1/3 PHASE
  • APPLICABLE STANDARD NEMA ICS-1, NEMA ICS-2, NEMA ICS-5
  • APPROVAL UL 508, CSA C22.2, CE
  • FRAME WIDTH 105 MM
  • N501 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number N501ES3K3A
Product Name Magnetic Starter
Standard Rating NEMA
AC Motor Phase Single; Three
NEMA Size 3
Overload Protection Solid State
Starter Type Reversing
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KY10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Solid State Overload/Relay - 20775675 - Radwell International
Specs
Device Technology Solid State
Continuous Current 25 amps
View Details