Eaton Corporation Motor Starter, 1-Ph/3-Ph, 72A, 120V; Motor Starter Type Eaton Moeller XTAR072D11A5E100

Description
MOTOR STARTER, 1-PH/3-PH, 72A, 120V; Motor Starter Type:Reversing Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:72A; Supply Voltage Min:110VAC; Supply Voltage Max:120VAC RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 1-PH/3-PH, 72A, 120V; Motor Starter Type:Reversing Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:72A; Supply Voltage Min:110VAC; Supply Voltage Max:120VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1-Ph/3-Ph, 72A, 120V; Motor Starter Type Eaton Moeller - 34AC2387 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1-Ph/3-Ph, 72A, 120V; Motor Starter Type Eaton Moeller
34AC2387
Motor Starter, 1-Ph/3-Ph, 72A, 120V; Motor Starter Type Eaton Moeller 34AC2387
MOTOR STARTER, 1-PH/3-PH, 72A, 120V; Motor Starter Type:Reversing Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:72A; Supply Voltage Min:110VAC; Supply Voltage Max:120VAC RoHS Compliant: Yes

MOTOR STARTER, 1-PH/3-PH, 72A, 120V; Motor Starter Type:Reversing Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:72A; Supply Voltage Min:110VAC; Supply Voltage Max:120VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 34AC2387
Product Name Motor Starter, 1-Ph/3-Ph, 72A, 120V; Motor Starter Type Eaton Moeller
AC Motor Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 10072728 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating NEMA
Continuous Current 27 amps
Motor Voltage 600 volts
View Details
8A Manual Motor Starters - MMS-32H-8A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers
Motor Starters - 206096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details