Eaton Corporation Magnetic Starter N501BS0B3A

Description
FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 5 HP AT 380 V 50 HZ 3 PHASE (UL) POWER RATING/VOLTAGE SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM OTE RESET CLASS 10/20 OVERLOAD CURRENT RANGE 0.59 TO 1.9 AMPERE OVERLOADS 1/3 PHASE APPLICABLE STANDARD NEMA ICS-1, NEMA ICS-2, NEMA ICS-5 APPROVAL UL 508, CSA C22.2, CE FRAME WIDTH 45 MM N501 MODEL
Datasheet
Description
FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 5 HP AT 380 V 50 HZ 3 PHASE (UL) POWER RATING/VOLTAGE SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM OTE RESET CLASS 10/20 OVERLOAD CURRENT RANGE 0.59 TO 1.9 AMPERE OVERLOADS 1/3 PHASE APPLICABLE STANDARD NEMA ICS-1, NEMA ICS-2, NEMA ICS-5 APPROVAL UL 508, CSA C22.2, CE FRAME WIDTH 45 MM N501 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - N501BS0B3A - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
N501BS0B3A
Magnetic Starter N501BS0B3A
FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 5 HP AT 380 V 50 HZ 3 PHASE (UL) POWER RATING/VOLTAGE SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM OTE RESET CLASS 10/20 OVERLOAD CURRENT RANGE 0.59 TO 1.9 AMPERE OVERLOADS 1/3 PHASE APPLICABLE STANDARD NEMA ICS-1, NEMA ICS-2, NEMA ICS-5 APPROVAL UL 508, CSA C22.2, CE FRAME WIDTH 45 MM N501 MODEL
  • FULL VOLTAGE, REVERSING TYPE
  • NEMA 0 SIZE
  • 18 AMPERE CURRENT RATING
  • OPEN ENCLOSURE TYPE
  • NEMA CONSTRUCTION STANDARD
  • 24 VDC COIL VOLTAGE
  • 1 HP AT 115 V 60 HZ 1 PHASE, 2 HP AT 230 V 60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 5 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 5 HP AT 380 V 50 HZ 3 PHASE (UL) POWER RATING/VOLTAGE
  • SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REMOTE RESET CLASS 10/20 OVERLOAD CURRENT RANGE 0.59 TO 1.9 AMPERE OVERLOADS
  • 1/3 PHASE
  • APPLICABLE STANDARD NEMA ICS-1, NEMA ICS-2, NEMA ICS-5
  • APPROVAL UL 508, CSA C22.2, CE
  • FRAME WIDTH 45 MM
  • N501 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number N501BS0B3A
Product Name Magnetic Starter
Standard Rating NEMA
AC Motor Phase Single; Three
NEMA Size 0
Overload Protection Solid State
Starter Type Reversing
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09H300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Solid State Overload/Relay - 66775462 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 20 amps
View Details
Contactor - 19122408 - Radwell International
Specs
Number of Poles 1
View Details