Eaton Corporation Magnetic Starter N101BSAA3A

Description
FULL VOLTAGE, NON REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1/3 HP AT 115 V 60 HZ 1 PHASE, 1 HP AT 230 V 60 HZ 1 PHASE, 1-1/2 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 2 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 1-1/2 HP AT 380 V 50 HZ 3 PHASE (UL) POWER RATING/VOLTAGE SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM OTE RESET CLASS 10/20 OVERLOAD CURRENT RANGE 0.25 TO 0.8 AMPERE OVERLOADS 1/3 PHASE APPLICABLE STANDARD NEMA ICS-1, NEMA ICS-2, NEMA ICS-5 APPROVAL UL 508, CSA C22.2, CE FRAME WIDTH 45 MM N101 MODEL
Datasheet
Description
FULL VOLTAGE, NON REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1/3 HP AT 115 V 60 HZ 1 PHASE, 1 HP AT 230 V 60 HZ 1 PHASE, 1-1/2 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 2 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 1-1/2 HP AT 380 V 50 HZ 3 PHASE (UL) POWER RATING/VOLTAGE SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM OTE RESET CLASS 10/20 OVERLOAD CURRENT RANGE 0.25 TO 0.8 AMPERE OVERLOADS 1/3 PHASE APPLICABLE STANDARD NEMA ICS-1, NEMA ICS-2, NEMA ICS-5 APPROVAL UL 508, CSA C22.2, CE FRAME WIDTH 45 MM N101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - N101BSAA3A - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
N101BSAA3A
Magnetic Starter N101BSAA3A
FULL VOLTAGE, NON REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1/3 HP AT 115 V 60 HZ 1 PHASE, 1 HP AT 230 V 60 HZ 1 PHASE, 1-1/2 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 2 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 1-1/2 HP AT 380 V 50 HZ 3 PHASE (UL) POWER RATING/VOLTAGE SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM OTE RESET CLASS 10/20 OVERLOAD CURRENT RANGE 0.25 TO 0.8 AMPERE OVERLOADS 1/3 PHASE APPLICABLE STANDARD NEMA ICS-1, NEMA ICS-2, NEMA ICS-5 APPROVAL UL 508, CSA C22.2, CE FRAME WIDTH 45 MM N101 MODEL
  • FULL VOLTAGE, NON REVERSING TYPE
  • NEMA 00 SIZE
  • 9 AMPERE CURRENT RATING
  • OPEN ENCLOSURE TYPE
  • NEMA CONSTRUCTION STANDARD
  • 24 VDC COIL VOLTAGE
  • 1/3 HP AT 115 V 60 HZ 1 PHASE, 1 HP AT 230 V 60 HZ 1 PHASE, 1-1/2 HP AT 200/208/230/240 V 60 HZ 3 PHASE, 2 HP AT 460/480/575/600 V 60 HZ 3 PHASE, 1-1/2 HP AT 380 V 50 HZ 3 PHASE (UL) POWER RATING/VOLTAGE
  • SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REMOTE RESET CLASS 10/20 OVERLOAD CURRENT RANGE 0.25 TO 0.8 AMPERE OVERLOADS
  • 1/3 PHASE
  • APPLICABLE STANDARD NEMA ICS-1, NEMA ICS-2, NEMA ICS-5
  • APPROVAL UL 508, CSA C22.2, CE
  • FRAME WIDTH 45 MM
  • N101 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number N101BSAA3A
Product Name Magnetic Starter
Standard Rating NEMA
AC Motor Phase Single; Three
NEMA Size 00
Overload Protection Solid State
Starter Type Full Voltage Non-reversing Starter
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-50A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 65265313 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 8
View Details
IEC 9 A Contactor - 100-C09J400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers