Advantech Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC MIO-3360N-S1A2

Description
Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC Embedded Intel® Pentium N4200/Celeron N3350 DDR3L 1866MHz support up to 8BG Intel Gen 7 DirectX®11.1 support Dual Independent display: 48-bit LVDS, VGA, DP/HDMI Expansion: Full-size Mini PCIe, eMMC, mSATA* Rich I/O interface: 2 COM, 1 SATA, 4 USB 2.0, MIOe expansion Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite
Request a Quote Datasheet
Description
Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC Embedded Intel® Pentium N4200/Celeron N3350 DDR3L 1866MHz support up to 8BG Intel Gen 7 DirectX®11.1 support Dual Independent display: 48-bit LVDS, VGA, DP/HDMI Expansion: Full-size Mini PCIe, eMMC, mSATA* Rich I/O interface: 2 COM, 1 SATA, 4 USB 2.0, MIOe expansion Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC - MIO-3360N-S1A2 - Advantech
Cincinnati, OH, United States
Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC
MIO-3360N-S1A2
Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC MIO-3360N-S1A2
Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC Embedded Intel® Pentium N4200/Celeron N3350 DDR3L 1866MHz support up to 8BG Intel Gen 7 DirectX®11.1 support Dual Independent display: 48-bit LVDS, VGA, DP/HDMI Expansion: Full-size Mini PCIe, eMMC, mSATA* Rich I/O interface: 2 COM, 1 SATA, 4 USB 2.0, MIOe expansion Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite

Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC

  • Embedded Intel® Pentium N4200/Celeron N3350
  • DDR3L 1866MHz support up to 8BG
  • Intel Gen 7 DirectX®11.1 support
  • Dual Independent display: 48-bit LVDS, VGA, DP/HDMI
  • Expansion: Full-size Mini PCIe, eMMC, mSATA*
  • Rich I/O interface: 2 COM, 1 SATA, 4 USB 2.0, MIOe expansion
  • Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite
Buy Now Datasheet
Single Board Computers (SBCs) - 2084-MIO-3360N-S1A2-ND - DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
2084-MIO-3360N-S1A2-ND
Single Board Computers (SBCs) 2084-MIO-3360N-S1A2-ND
SBC 1.1GHZ 2 CORE 8GB/0GB RAM

SBC 1.1GHZ 2 CORE 8GB/0GB RAM

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Single Board Computers (SBC) Single Board Computers (SBC)
Product Number MIO-3360N-S1A2 2084-MIO-3360N-S1A2-ND
Product Name Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC Single Board Computers (SBCs)
Processor / CPU Intel Celeron; Intel Celeron N3350
CPU Speed 1100 MHz 1100 MHz
Cache Memory 2000 KB
Video VGA VGA
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

3.3GHZ 16GB 0GB Single Board Computer - 933-DPX-S435-XIA1E - ERSAELECTRONICS PTE. LTD.
Specs
Processor / CPU Intel® Core™ Q87
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Intel Atom x6000E Series PICO-ITX SBC - MIO-2363AW-P1A1 - Advantech
Specs
CPU Speed 1300 MHz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers