Egis Mobile Electric Egis Mobile Electric 5601-24B, PT Series Time Delay Relay, 30A, 24VDC 5601-24B

Description
Prevent dead batteries from add-on equipment, maximizing operational readiness and saving maintenance costs. Egis Mobile Electric 5601-24B, PT Series Time Delay Relay Category: Solid State Relays Manufacturer: Egis Eliminate vehicle downtime due to dead batteries Low off-state current draw @ 1.3mA Current Rating: 24VDC Continuous Current Rating: 30A Provides diagnostic feedback via on-board multi-color LEDs Adjustable Off Time Delay from 15 minutes to 8 hours Allows power to reach equipment after engine off or at end of shift, automatically timing off and optionally if battery voltage is low Color coded wires for easy identification: Input Wire: 12 Ga., red Output Wire: 12 Ga., orange Ignition Wire: 18 Ga., yellow Ground Wire: 18 Ga., black
Request a Quote
Description
Prevent dead batteries from add-on equipment, maximizing operational readiness and saving maintenance costs. Egis Mobile Electric 5601-24B, PT Series Time Delay Relay Category: Solid State Relays Manufacturer: Egis Eliminate vehicle downtime due to dead batteries Low off-state current draw @ 1.3mA Current Rating: 24VDC Continuous Current Rating: 30A Provides diagnostic feedback via on-board multi-color LEDs Adjustable Off Time Delay from 15 minutes to 8 hours Allows power to reach equipment after engine off or at end of shift, automatically timing off and optionally if battery voltage is low Color coded wires for easy identification: Input Wire: 12 Ga., red Output Wire: 12 Ga., orange Ignition Wire: 18 Ga., yellow Ground Wire: 18 Ga., black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 5601-24B, PT Series Time Delay Relay, 30A, 24VDC - 82039 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 5601-24B, PT Series Time Delay Relay, 30A, 24VDC
82039
Egis Mobile Electric 5601-24B, PT Series Time Delay Relay, 30A, 24VDC 82039
Prevent dead batteries from add-on equipment, maximizing operational readiness and saving maintenance costs. Egis Mobile Electric 5601-24B, PT Series Time Delay Relay Category: Solid State Relays Manufacturer: Egis Eliminate vehicle downtime due to dead batteries Low off-state current draw @ 1.3mA Current Rating: 24VDC Continuous Current Rating: 30A Provides diagnostic feedback via on-board multi-color LEDs Adjustable Off Time Delay from 15 minutes to 8 hours Allows power to reach equipment after engine off or at end of shift, automatically timing off and optionally if battery voltage is low Color coded wires for easy identification: Input Wire: 12 Ga., red Output Wire: 12 Ga., orange Ignition Wire: 18 Ga., yellow Ground Wire: 18 Ga., black

Prevent dead batteries from add-on equipment, maximizing operational readiness and saving maintenance costs.

  • Egis Mobile Electric 5601-24B, PT Series Time Delay Relay
  • Category: Solid State Relays
  • Manufacturer: Egis
  • Eliminate vehicle downtime due to dead batteries
  • Low off-state current draw @ 1.3mA
  • Current Rating: 24VDC
  • Continuous Current Rating: 30A
  • Provides diagnostic feedback via on-board multi-color LEDs
  • Adjustable Off Time Delay from 15 minutes to 8 hours
  • Allows power to reach equipment after engine off or at end of shift, automatically timing off and optionally if battery voltage is low
  • Color coded wires for easy identification:
    • Input Wire: 12 Ga., red
    • Output Wire: 12 Ga., orange
    • Ignition Wire: 18 Ga., yellow
    • Ground Wire: 18 Ga., black
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Solid State Relays
Product Number 82039
Product Name Egis Mobile Electric 5601-24B, PT Series Time Delay Relay, 30A, 24VDC
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 2042-7604 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers