VCM-03-10SA -- INPOWER VCM-03-10SA TIME DELAY SOLID STATE RELAY, ON-DELAY, 0-10 SECONDS, 12VDC/15A
InPower, LLCInPower VCM-03-10SA Time Delay Solid State Relay, On-Delay, 0-10 Seconds, 12VDC/15AVCM-03-10SA
Description
InPower VCM-03-10SA Time Delay Solid State Relays
Category: Solid State Relays
Manufacturer: InPower
VCM Series
Adjustable on-delay timer
Terminals: (5) 1/4" blades
Dimensions: 1.75" x 2.30" x 1.25"
Durable metal case
Compact size with panel-mount bracket
Utilizes standard automotive relay pin format
Electronic, solid state design means no moving parts to wear out
Designed to withstand harsh automotive environments
Waytek, Inc.
Done
Request a Quote
Email Supplier
Description
InPower VCM-03-10SA Time Delay Solid State Relays
Category: Solid State Relays
Manufacturer: InPower
VCM Series
Adjustable on-delay timer
Terminals: (5) 1/4" blades
Dimensions: 1.75" x 2.30" x 1.25"
Durable metal case
Compact size with panel-mount bracket
Utilizes standard automotive relay pin format
Electronic, solid state design means no moving parts to wear out
Designed to withstand harsh automotive environments
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The VCM-03-10SA is an adjustable on-delay timer relay in the VCM Series, designed for vehicle electrical systems with a +12 volt @ 15 amp output. It features dual inputs activated by either a +12 volt transition or a ground transition, operating as a logical Exclusive OR. The timer has a 0 to 10 seconds adjustable range set by a single-turn potentiometer. The module has solid-state construction, a durable anodized aluminum case, and standard automotive relay terminal format with five 1/4-inch blade terminals. It measures 2.30 inches wide, 1.75 inches high, and 1.25 inches deep, and operates from -40°C to +85°C. The unit requires installation on a flat metal surface with proper fused power input and 1/4-inch female blade terminals, avoiding direct soldering.
Datasheet Summary Powered by GS/AI
The VCM-03-10SA is an adjustable on-delay timer relay in the VCM Series, designed for vehicle electrical systems with a +12 volt @ 15 amp output. It features dual inputs activated by either a +12 volt transition or a ground transition, operating as a logical Exclusive OR. The timer has a 0 to 10 seconds adjustable range set by a single-turn potentiometer. The module has solid-state construction, a durable anodized aluminum case, and standard automotive relay terminal format with five 1/4-inch blade terminals. It measures 2.30 inches wide, 1.75 inches high, and 1.25 inches deep, and operates from -40°C to +85°C. The unit requires installation on a flat metal surface with proper fused power input and 1/4-inch female blade terminals, avoiding direct soldering.
InPower VCM-03-10SA Time Delay Solid State Relay, On-Delay, 0-10 Seconds, 12VDC/15A
75535
InPower VCM-03-10SA Time Delay Solid State Relay, On-Delay, 0-10 Seconds, 12VDC/15A
75535
InPower VCM-03-10SA Time Delay Solid State Relays
Category: Solid State Relays
Manufacturer: InPower
VCM Series
Adjustable on-delay timer
Terminals: (5) 1/4" blades
Dimensions: 1.75" x 2.30" x 1.25"
Durable metal case
Compact size with panel-mount bracket
Utilizes standard automotive relay pin format
Electronic, solid state design means no moving parts to wear out
Designed to withstand harsh automotive environments
InPower VCM-03-10SA Time Delay Solid State Relays
Category: Solid State Relays
Manufacturer: InPower
VCM Series
Adjustable on-delay timer
Terminals: (5) 1/4" blades
Dimensions: 1.75" x 2.30" x 1.25"
Durable metal case
Compact size with panel-mount bracket
Utilizes standard automotive relay pin format
Electronic, solid state design means no moving parts to wear out
Designed to withstand harsh automotive environments
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Solid State Relays
Product Number
75535
Product Name
InPower VCM-03-10SA Time Delay Solid State Relay, On-Delay, 0-10 Seconds, 12VDC/15A