InPower, LLC InPower VCM-05-10MA One Shot Solid State Relay, 0-10 Minutes, 12VDC/15A VCM-05-10MA

Description
InPower VCM-05-10MA One Shot Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable one-shot timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format Electronic, solid-state design means no moving parts to wear out Designed to withstand harsh automotive environments
Request a Quote Datasheet
Description
InPower VCM-05-10MA One Shot Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable one-shot timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format Electronic, solid-state design means no moving parts to wear out Designed to withstand harsh automotive environments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
InPower VCM-05-10MA One Shot Solid State Relay, 0-10 Minutes, 12VDC/15A - 75548 - Waytek, Inc.
Chanhassen, MN, United States
InPower VCM-05-10MA One Shot Solid State Relay, 0-10 Minutes, 12VDC/15A
75548
InPower VCM-05-10MA One Shot Solid State Relay, 0-10 Minutes, 12VDC/15A 75548
InPower VCM-05-10MA One Shot Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable one-shot timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format Electronic, solid-state design means no moving parts to wear out Designed to withstand harsh automotive environments
  • InPower VCM-05-10MA One Shot Solid State Relays
  • Category: Solid State Relays
  • Manufacturer: InPower
  • VCM Series
  • Adjustable one-shot timer
  • Terminals: (5) 1/4" blades
  • Dimensions: 1.75" x 2.30" x 1.25"
  • Durable metal case
  • Compact size with panel-mount bracket
  • Utilizes standard automotive relay pin format
  • Electronic, solid-state design means no moving parts to wear out
  • Designed to withstand harsh automotive environments
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Solid State Relays
Product Number 75548
Product Name InPower VCM-05-10MA One Shot Solid State Relay, 0-10 Minutes, 12VDC/15A
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1225T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Basic solid-state relay - 857-162 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid State Interface Relays - 7761437 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac
Approvals RoHS
View Details
Time Delay Relay - 67630 - Radwell International
Allen-Bradley / Rockwell Automation
View Details