VCM-03-03MA -- INPOWER VCM-03-03MA TIME DELAY SOLID STATE RELAY, ON-DELAY, 0-3 MINUTES, 12VDC/15A
InPower, LLCInPower VCM-03-03MA Time Delay Solid State Relay, On-Delay, 0-3 Minutes, 12VDC/15AVCM-03-03MA
Description
InPower VCM-03-03MA Time Delay Solid State Relays
Category: Solid State Relays
Manufacturer: InPower
VCM Series
Adjustable on-delay timer
Terminals: (5) 1/4" blades
Dimensions: 1.75" x 2.30" x 1.25"
Durable metal case
Compact size with panel-mount bracket
Utilizes standard automotive relay pin format
Electronic, solid state design means no moving parts to wear out
Designed to withstand harsh automotive environments
Waytek, Inc.
Done
Request a Quote
Email Supplier
Description
InPower VCM-03-03MA Time Delay Solid State Relays
Category: Solid State Relays
Manufacturer: InPower
VCM Series
Adjustable on-delay timer
Terminals: (5) 1/4" blades
Dimensions: 1.75" x 2.30" x 1.25"
Durable metal case
Compact size with panel-mount bracket
Utilizes standard automotive relay pin format
Electronic, solid state design means no moving parts to wear out
Designed to withstand harsh automotive environments
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The VCM-03-03MA is an on-delay timer relay in InPower's VCM Series, designed for vehicle electrical systems with a 0 to 3 minutes adjustable time delay and a +12 volt @ 15 amp output. It features dual inputs activated by +12 volts or ground, solid-state construction, and a durable anodized aluminum case. The module measures 2.30 x 1.75 x 1.25 inches and includes a panel-mount bracket. It operates within -40°C to +85°C and uses standard automotive relay terminal format with 1/4-inch blade terminals.
Datasheet Summary Powered by GS/AI
The VCM-03-03MA is an on-delay timer relay in InPower's VCM Series, designed for vehicle electrical systems with a 0 to 3 minutes adjustable time delay and a +12 volt @ 15 amp output. It features dual inputs activated by +12 volts or ground, solid-state construction, and a durable anodized aluminum case. The module measures 2.30 x 1.75 x 1.25 inches and includes a panel-mount bracket. It operates within -40°C to +85°C and uses standard automotive relay terminal format with 1/4-inch blade terminals.
InPower VCM-03-03MA Time Delay Solid State Relay, On-Delay, 0-3 Minutes, 12VDC/15A
75537
InPower VCM-03-03MA Time Delay Solid State Relay, On-Delay, 0-3 Minutes, 12VDC/15A
75537
InPower VCM-03-03MA Time Delay Solid State Relays
Category: Solid State Relays
Manufacturer: InPower
VCM Series
Adjustable on-delay timer
Terminals: (5) 1/4" blades
Dimensions: 1.75" x 2.30" x 1.25"
Durable metal case
Compact size with panel-mount bracket
Utilizes standard automotive relay pin format
Electronic, solid state design means no moving parts to wear out
Designed to withstand harsh automotive environments
InPower VCM-03-03MA Time Delay Solid State Relays
Category: Solid State Relays
Manufacturer: InPower
VCM Series
Adjustable on-delay timer
Terminals: (5) 1/4" blades
Dimensions: 1.75" x 2.30" x 1.25"
Durable metal case
Compact size with panel-mount bracket
Utilizes standard automotive relay pin format
Electronic, solid state design means no moving parts to wear out
Designed to withstand harsh automotive environments
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Solid State Relays
Product Number
75537
Product Name
InPower VCM-03-03MA Time Delay Solid State Relay, On-Delay, 0-3 Minutes, 12VDC/15A