InPower, LLC InPower VCM-01 Latching Solid State Relay, Alternating, 12VDC, 15A VCM-01

Description
InPower VCM-01 Latching Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format Electronic, solid state design means no moving parts to wear out Dual inputs One actuated by a transition to +12 volts (Input A) One actuated by transition to ground (Input B) Inputs operate as a logical Exclusive OR so that either input can cause the output to latch/unlatch Designed to withstand the harsh environments on trucks, emergency vehicles, buses, coaches and specialty vehicles
Request a Quote Datasheet
Description
InPower VCM-01 Latching Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format Electronic, solid state design means no moving parts to wear out Dual inputs One actuated by a transition to +12 volts (Input A) One actuated by transition to ground (Input B) Inputs operate as a logical Exclusive OR so that either input can cause the output to latch/unlatch Designed to withstand the harsh environments on trucks, emergency vehicles, buses, coaches and specialty vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
InPower VCM-01 Latching Solid State Relay, Alternating, 12VDC, 15A - 75533 - Waytek, Inc.
Chanhassen, MN, United States
InPower VCM-01 Latching Solid State Relay, Alternating, 12VDC, 15A
75533
InPower VCM-01 Latching Solid State Relay, Alternating, 12VDC, 15A 75533
InPower VCM-01 Latching Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format Electronic, solid state design means no moving parts to wear out Dual inputs One actuated by a transition to +12 volts (Input A) One actuated by transition to ground (Input B) Inputs operate as a logical Exclusive OR so that either input can cause the output to latch/unlatch Designed to withstand the harsh environments on trucks, emergency vehicles, buses, coaches and specialty vehicles
  • InPower VCM-01 Latching Solid State Relays
  • Category: Solid State Relays
  • Manufacturer: InPower
  • VCM Series
  • Terminals: (5) 1/4" blades
  • Dimensions: 1.75" x 2.30" x 1.25"
  • Durable metal case
  • Compact size with panel-mount bracket
  • Utilizes standard automotive relay pin format
  • Electronic, solid state design means no moving parts to wear out
  • Dual inputs
    • One actuated by a transition to +12 volts (Input A)
    • One actuated by transition to ground (Input B)
  • Inputs operate as a logical Exclusive OR so that either input can cause the output to latch/unlatch
  • Designed to withstand the harsh environments on trucks, emergency vehicles, buses, coaches and specialty vehicles
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Solid State Relays
Product Number 75533
Product Name InPower VCM-01 Latching Solid State Relay, Alternating, 12VDC, 15A
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2600-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - 2946-859-735-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 7761443 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details