VCM-10 -- INPOWER VCM-10 DUAL INPUT SOLID STATE RELAY, 12VDC/15A
InPower, LLCInPower VCM-10 Dual Input Solid State Relay, 12VDC/15AVCM-10
Description
InPower VCM-10 Dual Input Solid State Relays
Category: Solid State Relays
Manufacturer: InPower
VCM Series
Dual inputs
Terminals: (5) 1/4" blades
Dimensions: 1.75" x 2.30" x 1.25"
Durable metal case
Compact size with panel-mount bracket
Utilizes standard automotive relay pin format
Electronic, solid-state design means no moving parts to wear out
Designed to withstand harsh automotive environments
Output is activated when either Input A or Input B is activated
Waytek, Inc.
Done
Request a Quote
Email Supplier
Description
InPower VCM-10 Dual Input Solid State Relays
Category: Solid State Relays
Manufacturer: InPower
VCM Series
Dual inputs
Terminals: (5) 1/4" blades
Dimensions: 1.75" x 2.30" x 1.25"
Durable metal case
Compact size with panel-mount bracket
Utilizes standard automotive relay pin format
Electronic, solid-state design means no moving parts to wear out
Designed to withstand harsh automotive environments
Output is activated when either Input A or Input B is activated
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The InPower VCM-10 is a dual-input solid-state relay designed for vehicle electrical systems, with a +12 VDC @ 15 A output activated by either a +12 V or ground input. It features a durable metal case, panel-mount bracket, and standard automotive relay pin format with five 1/4-inch blade terminals. The module operates from +8 to +16 VDC, has an operating temperature range of -40°C to +85°C, and measures 1.75 in. H x 2.30 in. W x 1.25 in. D. It weighs 0.10 lbs. and requires mounting to a metal surface for optimal performance.
Datasheet Summary Powered by GS/AI
The InPower VCM-10 is a dual-input solid-state relay designed for vehicle electrical systems, with a +12 VDC @ 15 A output activated by either a +12 V or ground input. It features a durable metal case, panel-mount bracket, and standard automotive relay pin format with five 1/4-inch blade terminals. The module operates from +8 to +16 VDC, has an operating temperature range of -40°C to +85°C, and measures 1.75 in. H x 2.30 in. W x 1.25 in. D. It weighs 0.10 lbs. and requires mounting to a metal surface for optimal performance.
InPower VCM-10 Dual Input Solid State Relay, 12VDC/15A
75532
InPower VCM-10 Dual Input Solid State Relay, 12VDC/15A
75532
InPower VCM-10 Dual Input Solid State Relays
Category: Solid State Relays
Manufacturer: InPower
VCM Series
Dual inputs
Terminals: (5) 1/4" blades
Dimensions: 1.75" x 2.30" x 1.25"
Durable metal case
Compact size with panel-mount bracket
Utilizes standard automotive relay pin format
Electronic, solid-state design means no moving parts to wear out
Designed to withstand harsh automotive environments
Output is activated when either Input A or Input B is activated
InPower VCM-10 Dual Input Solid State Relays
Category: Solid State Relays
Manufacturer: InPower
VCM Series
Dual inputs
Terminals: (5) 1/4" blades
Dimensions: 1.75" x 2.30" x 1.25"
Durable metal case
Compact size with panel-mount bracket
Utilizes standard automotive relay pin format
Electronic, solid-state design means no moving parts to wear out
Designed to withstand harsh automotive environments
Output is activated when either Input A or Input B is activated
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Solid State Relays
Product Number
75532
Product Name
InPower VCM-10 Dual Input Solid State Relay, 12VDC/15A