Egis Mobile Electric Egis Mobile Electric 5201-2001 PT Series Power Tamer VS without Adapter Plate, 30A, 12VDC 5201-2001

Description
Prevent dead batteries from add-on equipment, maximizing operational readiness and saving maintenance costs. Egis Mobile Electric 5201-2001 PT Series Power Tamer Category: Solid State Relays Manufacturer: Egis Mobile Electric Eliminate vehicle downtime due to dead batteries Low off-state current draw at 1.3mA Provides diagnostic feedback via on-board multi-color LEDs Adjustable Off Time Delay from 15 minutes to 4 hours Allows power to reach equipment after engine off or at end of shift, automatically timing off and optionally if battery voltage is low Color coded wires for easy identification: Input Wire: 12 Ga., Red Output Wire: 12 Ga., Orange Ignition Wire: 18 Ga., Yellow Ground Wire: 18 Ga., Black
Request a Quote Datasheet
Description
Prevent dead batteries from add-on equipment, maximizing operational readiness and saving maintenance costs. Egis Mobile Electric 5201-2001 PT Series Power Tamer Category: Solid State Relays Manufacturer: Egis Mobile Electric Eliminate vehicle downtime due to dead batteries Low off-state current draw at 1.3mA Provides diagnostic feedback via on-board multi-color LEDs Adjustable Off Time Delay from 15 minutes to 4 hours Allows power to reach equipment after engine off or at end of shift, automatically timing off and optionally if battery voltage is low Color coded wires for easy identification: Input Wire: 12 Ga., Red Output Wire: 12 Ga., Orange Ignition Wire: 18 Ga., Yellow Ground Wire: 18 Ga., Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 5201-2001 PT Series Power Tamer VS without Adapter Plate, 30A, 12VDC - 82030 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 5201-2001 PT Series Power Tamer VS without Adapter Plate, 30A, 12VDC
82030
Egis Mobile Electric 5201-2001 PT Series Power Tamer VS without Adapter Plate, 30A, 12VDC 82030
Prevent dead batteries from add-on equipment, maximizing operational readiness and saving maintenance costs. Egis Mobile Electric 5201-2001 PT Series Power Tamer Category: Solid State Relays Manufacturer: Egis Mobile Electric Eliminate vehicle downtime due to dead batteries Low off-state current draw at 1.3mA Provides diagnostic feedback via on-board multi-color LEDs Adjustable Off Time Delay from 15 minutes to 4 hours Allows power to reach equipment after engine off or at end of shift, automatically timing off and optionally if battery voltage is low Color coded wires for easy identification: Input Wire: 12 Ga., Red Output Wire: 12 Ga., Orange Ignition Wire: 18 Ga., Yellow Ground Wire: 18 Ga., Black

Prevent dead batteries from add-on equipment, maximizing operational readiness and saving maintenance costs.

  • Egis Mobile Electric 5201-2001 PT Series Power Tamer
  • Category: Solid State Relays
  • Manufacturer: Egis Mobile Electric
  • Eliminate vehicle downtime due to dead batteries
  • Low off-state current draw at 1.3mA
  • Provides diagnostic feedback via on-board multi-color LEDs
  • Adjustable Off Time Delay from 15 minutes to 4 hours
  • Allows power to reach equipment after engine off or at end of shift, automatically timing off and optionally if battery voltage is low
  • Color coded wires for easy identification:
    • Input Wire: 12 Ga., Red
    • Output Wire: 12 Ga., Orange
    • Ignition Wire: 18 Ga., Yellow
    • Ground Wire: 18 Ga., Black
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Solid State Relays
Product Number 82030
Product Name Egis Mobile Electric 5201-2001 PT Series Power Tamer VS without Adapter Plate, 30A, 12VDC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details