Egis Mobile Electric Egis Mobile Electric 5701B Advanced Gun Lock Timer with Lockout, 30A, 12VDC 5701B

Description
Protects weapons from theft due to break-ins, vehicle left unlocked inadvertently or due to an emergency. Egis Mobile Electric 5701B Advanced Gun Lock Timer Category: Solid State Relays Manufacturer: Egis Mobile Electric Prevents hot-wiring of gun release button by optionally removing power to weapons release button after defined time delay, typically triggered by vehicle shut down Time delay weapon release ensures exact timing required by agencies per each unique installation requirement Lockout set time delay ranges from 15 minutes up to 2 hours Weapons release time range from 6-20 seconds Does not require ignition switches input signal to operate Color coded wires for easy identification: Input Wire: 12 Ga., Red Output Wire: 12 Ga., Orange Ignition Wire 18 Ga., Yellow Ground Wire: 18 Ga., Black
Request a Quote
Description
Protects weapons from theft due to break-ins, vehicle left unlocked inadvertently or due to an emergency. Egis Mobile Electric 5701B Advanced Gun Lock Timer Category: Solid State Relays Manufacturer: Egis Mobile Electric Prevents hot-wiring of gun release button by optionally removing power to weapons release button after defined time delay, typically triggered by vehicle shut down Time delay weapon release ensures exact timing required by agencies per each unique installation requirement Lockout set time delay ranges from 15 minutes up to 2 hours Weapons release time range from 6-20 seconds Does not require ignition switches input signal to operate Color coded wires for easy identification: Input Wire: 12 Ga., Red Output Wire: 12 Ga., Orange Ignition Wire 18 Ga., Yellow Ground Wire: 18 Ga., Black
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5701B is an advanced gun lock timer with lock-out protection that disables the weapons release button after a configurable delay following vehicle shutdown. It operates on 8.0-18.0 VDC, drawing 15 mA active and 1.3 mA standby. Adjustable off delays range from 15 minutes to 2 hours; weapons release durations are 6 to 20 seconds, set via dip switches. The sealed glass-filled polycarbonate housing supports mounting anywhere on the vehicle and includes thermal overload protection. It requires no ignition switch signal, using only a constant 24-hour power feed. A 5-amp fuse is installed for protection. Input, output, release button, and ground wires are 12 AWG red, 12 AWG orange, 18 AWG yellow, and 18 AWG black, respectively. Low voltage protection activates at 10.5 VDC and overvoltage at 17.0 VDC for 15 seconds.

Datasheet Summary
Powered by GS/AI

The 5701B is an advanced gun lock timer with lock-out protection that disables the weapons release button after a configurable delay following vehicle shutdown. It operates on 8.0-18.0 VDC, drawing 15 mA active and 1.3 mA standby. Adjustable off delays range from 15 minutes to 2 hours; weapons release durations are 6 to 20 seconds, set via dip switches. The sealed glass-filled polycarbonate housing supports mounting anywhere on the vehicle and includes thermal overload protection. It requires no ignition switch signal, using only a constant 24-hour power feed. A 5-amp fuse is installed for protection. Input, output, release button, and ground wires are 12 AWG red, 12 AWG orange, 18 AWG yellow, and 18 AWG black, respectively. Low voltage protection activates at 10.5 VDC and overvoltage at 17.0 VDC for 15 seconds.

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 5701B Advanced Gun Lock Timer with Lockout, 30A, 12VDC - 81994 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 5701B Advanced Gun Lock Timer with Lockout, 30A, 12VDC
81994
Egis Mobile Electric 5701B Advanced Gun Lock Timer with Lockout, 30A, 12VDC 81994
Protects weapons from theft due to break-ins, vehicle left unlocked inadvertently or due to an emergency. Egis Mobile Electric 5701B Advanced Gun Lock Timer Category: Solid State Relays Manufacturer: Egis Mobile Electric Prevents hot-wiring of gun release button by optionally removing power to weapons release button after defined time delay, typically triggered by vehicle shut down Time delay weapon release ensures exact timing required by agencies per each unique installation requirement Lockout set time delay ranges from 15 minutes up to 2 hours Weapons release time range from 6-20 seconds Does not require ignition switches input signal to operate Color coded wires for easy identification: Input Wire: 12 Ga., Red Output Wire: 12 Ga., Orange Ignition Wire 18 Ga., Yellow Ground Wire: 18 Ga., Black

Protects weapons from theft due to break-ins, vehicle left unlocked inadvertently or due to an emergency.

  • Egis Mobile Electric 5701B Advanced Gun Lock Timer
  • Category: Solid State Relays
  • Manufacturer: Egis Mobile Electric
  • Prevents hot-wiring of gun release button by optionally removing power to weapons release button after defined time delay, typically triggered by vehicle shut down
  • Time delay weapon release ensures exact timing required by agencies per each unique installation requirement
  • Lockout set time delay ranges from 15 minutes up to 2 hours
  • Weapons release time range from 6-20 seconds
  • Does not require ignition switches input signal to operate
  • Color coded wires for easy identification:
    • Input Wire: 12 Ga., Red
    • Output Wire: 12 Ga., Orange
    • Ignition Wire 18 Ga., Yellow
    • Ground Wire: 18 Ga., Black
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Solid State Relays
Product Number 81994
Product Name Egis Mobile Electric 5701B Advanced Gun Lock Timer with Lockout, 30A, 12VDC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2846557 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid-state relay module - 857-734 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
4 suppliers