InPower, LLC InPower VCM-04-05MF Solid State Timer Relay, 12VDC/15A, 5 Min Off-Delay VCM-04-05MF

Description
InPower VCM-04-05MF Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format Electronic, solid-state design means no moving parts to wear out Designed to withstand harsh automotive environments
Request a Quote Datasheet
Description
InPower VCM-04-05MF Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format Electronic, solid-state design means no moving parts to wear out Designed to withstand harsh automotive environments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
InPower VCM-04-05MF Solid State Timer Relay, 12VDC/15A, 5 Min Off-Delay - 85522 - Waytek, Inc.
Chanhassen, MN, United States
InPower VCM-04-05MF Solid State Timer Relay, 12VDC/15A, 5 Min Off-Delay
85522
InPower VCM-04-05MF Solid State Timer Relay, 12VDC/15A, 5 Min Off-Delay 85522
InPower VCM-04-05MF Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format Electronic, solid-state design means no moving parts to wear out Designed to withstand harsh automotive environments
  • InPower VCM-04-05MF Solid State Timer Relay
  • Category: Solid State Relays
  • Manufacturer: InPower
  • VCM Series
  • Terminals: (5) 1/4" blades
  • Dimensions: 1.75" x 2.30" x 1.25"
  • Durable metal case
  • Compact size with panel-mount bracket
  • Utilizes standard automotive relay pin format
  • Electronic, solid-state design means no moving parts to wear out
  • Designed to withstand harsh automotive environments
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Solid State Relays
Product Number 85522
Product Name InPower VCM-04-05MF Solid State Timer Relay, 12VDC/15A, 5 Min Off-Delay
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393817-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Type 77.31 - Modular Solid State Relay 30A - 773182308070 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Solid State Relays - CC2531-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers