Trombetta, Inc. Trombetta SSR-125-004 Solid-State Relay, 125A SSR-125-004

Description
Trombetta SSR-125-004 Solid State Relay Category: Solid State Relays Manufacturer: Trombetta Offers a longer lifespan than any other contactors in its class. The unit can be used in rough environments; withstanding vibration, moisture, large operating temperature ranges, and debris. Terminating Connector: (2) 16 Gauge leads with DT06-2S-EP06 Connector Stud Size: (2) M8 Studs 10-32VDC Sealed to IP67
Request a Quote
Description
Trombetta SSR-125-004 Solid State Relay Category: Solid State Relays Manufacturer: Trombetta Offers a longer lifespan than any other contactors in its class. The unit can be used in rough environments; withstanding vibration, moisture, large operating temperature ranges, and debris. Terminating Connector: (2) 16 Gauge leads with DT06-2S-EP06 Connector Stud Size: (2) M8 Studs 10-32VDC Sealed to IP67
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Trombetta SSR-125-004 is a solid-state relay for high-current switching in harsh environments, rated for 125A continuous current and 1,000,000 cycles. It provides short-circuit protection up to 450A for 200ms, operates from -40°C to 85°C, and withstands a maximum casting temperature of 125°C. Voltage drop is 110mV at 125A and 25°C, with input control current between 10mA and 35mA. The relay is sealed to IP67, complies with SAE J1455 for environmental durability, and meets ISO11452-2, ISO11452-5, and ISO7637-2 for electromagnetic immunity. It supports a maximum switching frequency of 15Hz and includes jump-start protection up to 48V. Mounting torque is 15Nm for both the unit and current studs. The device is RoHS, REACH, and conflict-free compliant.

Datasheet Summary
Powered by GS/AI

The Trombetta SSR-125-004 is a solid-state relay for high-current switching in harsh environments, rated for 125A continuous current and 1,000,000 cycles. It provides short-circuit protection up to 450A for 200ms, operates from -40°C to 85°C, and withstands a maximum casting temperature of 125°C. Voltage drop is 110mV at 125A and 25°C, with input control current between 10mA and 35mA. The relay is sealed to IP67, complies with SAE J1455 for environmental durability, and meets ISO11452-2, ISO11452-5, and ISO7637-2 for electromagnetic immunity. It supports a maximum switching frequency of 15Hz and includes jump-start protection up to 48V. Mounting torque is 15Nm for both the unit and current studs. The device is RoHS, REACH, and conflict-free compliant.

Suppliers

Company
Product
Description
Supplier Links
Trombetta SSR-125-004 Solid-State Relay, 125A - 80623 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta SSR-125-004 Solid-State Relay, 125A
80623
Trombetta SSR-125-004 Solid-State Relay, 125A 80623
Trombetta SSR-125-004 Solid State Relay Category: Solid State Relays Manufacturer: Trombetta Offers a longer lifespan than any other contactors in its class. The unit can be used in rough environments; withstanding vibration, moisture, large operating temperature ranges, and debris. Terminating Connector: (2) 16 Gauge leads with DT06-2S-EP06 Connector Stud Size: (2) M8 Studs 10-32VDC Sealed to IP67
  • Trombetta SSR-125-004 Solid State Relay
  • Category: Solid State Relays
  • Manufacturer: Trombetta
  • Offers a longer lifespan than any other contactors in its class. The unit can be used in rough environments; withstanding vibration, moisture, large operating temperature ranges, and debris.
  • Terminating Connector: (2) 16 Gauge leads with DT06-2S-EP06
  • Connector Stud Size: (2) M8 Studs
  • 10-32VDC
  • Sealed to IP67
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Solid State Relays
Product Number 80623
Product Name Trombetta SSR-125-004 Solid-State Relay, 125A
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9186995 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relays - 2946-859-731-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details