VCM-03-01SF -- INPOWER VCM-03-01SF SOLID STATE TIMER RELAY, 12VDC/15A, 1 SECOND ON-DELAY
InPower, LLCInPower VCM-03-01SF Solid State Timer Relay, 12VDC/15A, 1 Second On-DelayVCM-03-01SF
Description
InPower VCM-03-01SF Solid State Timer Relay
Category: Solid State Relays
Manufacturer: InPower
VCM Series
Terminals: (5) 1/4" blades
Dimensions: 1.75" x 2.30" x 1.25"
Durable metal case
Compact size with panel-mount bracket
Utilizes standard automotive relay pin format
Electronic, solid state design means no moving parts to wear out
Designed to withstand harsh automotive environments
Waytek, Inc.
Done
Request a Quote
Email Supplier
Description
InPower VCM-03-01SF Solid State Timer Relay
Category: Solid State Relays
Manufacturer: InPower
VCM Series
Terminals: (5) 1/4" blades
Dimensions: 1.75" x 2.30" x 1.25"
Durable metal case
Compact size with panel-mount bracket
Utilizes standard automotive relay pin format
Electronic, solid state design means no moving parts to wear out
Designed to withstand harsh automotive environments
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The VCM-03-01SF is a solid-state on-delay timer relay with a fixed 1-second delay, designed for vehicle electrical systems. It features a +12 volt @ 15 amp output, dual inputs compatible with +12 volt or ground triggering, and a durable anodized aluminum case. The module mounts on a panel and uses standard automotive relay terminal format with five 1/4-inch blade terminals. Dimensions are 2.30 W x 1.75 H x 1.25 D inches. Operating temperature ranges from -40°C to +85°C, and power input accepts +8 to +16 Vdc. Installation requires connection to a fused power source and proper crimped terminals; soldering directly to terminals is prohibited.
Datasheet Summary Powered by GS/AI
The VCM-03-01SF is a solid-state on-delay timer relay with a fixed 1-second delay, designed for vehicle electrical systems. It features a +12 volt @ 15 amp output, dual inputs compatible with +12 volt or ground triggering, and a durable anodized aluminum case. The module mounts on a panel and uses standard automotive relay terminal format with five 1/4-inch blade terminals. Dimensions are 2.30 W x 1.75 H x 1.25 D inches. Operating temperature ranges from -40°C to +85°C, and power input accepts +8 to +16 Vdc. Installation requires connection to a fused power source and proper crimped terminals; soldering directly to terminals is prohibited.
InPower VCM-03-01SF Solid State Timer Relay, 12VDC/15A, 1 Second On-Delay
85502
InPower VCM-03-01SF Solid State Timer Relay, 12VDC/15A, 1 Second On-Delay
85502
InPower VCM-03-01SF Solid State Timer Relay
Category: Solid State Relays
Manufacturer: InPower
VCM Series
Terminals: (5) 1/4" blades
Dimensions: 1.75" x 2.30" x 1.25"
Durable metal case
Compact size with panel-mount bracket
Utilizes standard automotive relay pin format
Electronic, solid state design means no moving parts to wear out
Designed to withstand harsh automotive environments
InPower VCM-03-01SF Solid State Timer Relay
Category: Solid State Relays
Manufacturer: InPower
VCM Series
Terminals: (5) 1/4" blades
Dimensions: 1.75" x 2.30" x 1.25"
Durable metal case
Compact size with panel-mount bracket
Utilizes standard automotive relay pin format
Electronic, solid state design means no moving parts to wear out
Designed to withstand harsh automotive environments
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Solid State Relays
Product Number
85502
Product Name
InPower VCM-03-01SF Solid State Timer Relay, 12VDC/15A, 1 Second On-Delay