Egis Mobile Electric Egis Mobile Electric 5601B PT Series Low-Amp Time Delay Relay, 30A, 12VDC 5601B

Description
Prevent dead batteries from add-on equipment, maximizing operational readiness and saving maintenance costs. Egis Mobile Electric 5601B PT Series Time Delay Relay Category: Solid State Relays Manufacturer: Egis Mobile Electric Eliminate vehicle downtime due to dead batteries Low off-state current draw @ 1.3mA Provides diagnostic feedback via on-board multi-color LEDs Adjustable Off Time Delay from 15 minutes to 4 hours Allows power to reach equipment after engine off or at end of shift, automatically timing off and optionally if battery voltage is low Color coded wires for easy identification: Input Wire: 12 Ga., Red Output Wire: 12 Ga., Orange Ignition Wire: 18 Ga., Yellow Ground Wire: 18 Ga., Black
Request a Quote Datasheet
Description
Prevent dead batteries from add-on equipment, maximizing operational readiness and saving maintenance costs. Egis Mobile Electric 5601B PT Series Time Delay Relay Category: Solid State Relays Manufacturer: Egis Mobile Electric Eliminate vehicle downtime due to dead batteries Low off-state current draw @ 1.3mA Provides diagnostic feedback via on-board multi-color LEDs Adjustable Off Time Delay from 15 minutes to 4 hours Allows power to reach equipment after engine off or at end of shift, automatically timing off and optionally if battery voltage is low Color coded wires for easy identification: Input Wire: 12 Ga., Red Output Wire: 12 Ga., Orange Ignition Wire: 18 Ga., Yellow Ground Wire: 18 Ga., Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 5601B PT Series Low-Amp Time Delay Relay, 30A, 12VDC - 81993 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 5601B PT Series Low-Amp Time Delay Relay, 30A, 12VDC
81993
Egis Mobile Electric 5601B PT Series Low-Amp Time Delay Relay, 30A, 12VDC 81993
Prevent dead batteries from add-on equipment, maximizing operational readiness and saving maintenance costs. Egis Mobile Electric 5601B PT Series Time Delay Relay Category: Solid State Relays Manufacturer: Egis Mobile Electric Eliminate vehicle downtime due to dead batteries Low off-state current draw @ 1.3mA Provides diagnostic feedback via on-board multi-color LEDs Adjustable Off Time Delay from 15 minutes to 4 hours Allows power to reach equipment after engine off or at end of shift, automatically timing off and optionally if battery voltage is low Color coded wires for easy identification: Input Wire: 12 Ga., Red Output Wire: 12 Ga., Orange Ignition Wire: 18 Ga., Yellow Ground Wire: 18 Ga., Black
  • Prevent dead batteries from add-on equipment, maximizing operational readiness and saving maintenance costs.
  • Egis Mobile Electric 5601B PT Series Time Delay Relay
  • Category: Solid State Relays
  • Manufacturer: Egis Mobile Electric
  • Eliminate vehicle downtime due to dead batteries
  • Low off-state current draw @ 1.3mA
  • Provides diagnostic feedback via on-board multi-color LEDs
  • Adjustable Off Time Delay from 15 minutes to 4 hours
  • Allows power to reach equipment after engine off or at end of shift, automatically timing off and optionally if battery voltage is low
  • Color coded wires for easy identification:
    • Input Wire: 12 Ga., Red
    • Output Wire: 12 Ga., Orange
    • Ignition Wire: 18 Ga., Yellow
    • Ground Wire: 18 Ga., Black
Supplier's Site Datasheet
Specialty Relays - 5601B - Chief Enterprises LLC
Elmhurst, IL, United States
Specialty Relays
5601B
Specialty Relays 5601B
Relay, PT Series, 30 A Rime Delay, Bulk

Relay, PT Series, 30 A Rime Delay, Bulk

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Solid State Relays Electromechanical Relays
Product Number 81993 5601B
Product Name Egis Mobile Electric 5601B PT Series Low-Amp Time Delay Relay, 30A, 12VDC Specialty Relays
Unlock Full Specs
to access all available technical data