InPower, LLC InPower VCM-04-03HA Solid State Timer Relay, 12VDC/15A, 0-3 Hours Off-Delay VCM-04-03HA

Description
InPower VCM-04-03HA Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable off-delay timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format Electronic, solid-state design means no moving parts to wear out Designed to withstand harsh automotive environments
Request a Quote Datasheet
Description
InPower VCM-04-03HA Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable off-delay timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format Electronic, solid-state design means no moving parts to wear out Designed to withstand harsh automotive environments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
InPower VCM-04-03HA Solid State Timer Relay, 12VDC/15A, 0-3 Hours Off-Delay - 85528 - Waytek, Inc.
Chanhassen, MN, United States
InPower VCM-04-03HA Solid State Timer Relay, 12VDC/15A, 0-3 Hours Off-Delay
85528
InPower VCM-04-03HA Solid State Timer Relay, 12VDC/15A, 0-3 Hours Off-Delay 85528
InPower VCM-04-03HA Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable off-delay timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format Electronic, solid-state design means no moving parts to wear out Designed to withstand harsh automotive environments
  • InPower VCM-04-03HA Solid State Timer Relay
  • Category: Solid State Relays
  • Manufacturer: InPower
  • VCM Series
  • Adjustable off-delay timer
  • Terminals: (5) 1/4" blades
  • Dimensions: 1.75" x 2.30" x 1.25"
  • Durable metal case
  • Compact size with panel-mount bracket
  • Utilizes standard automotive relay pin format
  • Electronic, solid-state design means no moving parts to wear out
  • Designed to withstand harsh automotive environments
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Solid State Relays
Product Number 85528
Product Name InPower VCM-04-03HA Solid State Timer Relay, 12VDC/15A, 0-3 Hours Off-Delay
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details