InPower, LLC InPower DBT-MD-01 Medium Duty Data Bus Throttle Control DBT-MD-01

Description
InPower DBT-MD-01 Medium Duty Data Bus Throttle Control Category: Solid State Relays Manufacturer: InPower Provides more than just high idle and PTO. Module has three adjustable RPM settings and two remote PDM controls, as well as six engine signal outputs for any signal, such as park, reverse or vehicle speed. Includes Ford SEIC functions. Communicating across CAN, it can be wired to monitor auxiliary battery voltage and another 0 to 5V sensor or accelerator pedal Along with the standard features that are available, the DBT is customizable with features such as a fixed RPM that raises the idle speed to a pre-determined, fixed level to prevent end-user adjustments that could damage auxiliary equipment. Inputs may also be programmed as pull-up or pull-down. Three adjustable RPMs Two remote RPM controls SEIC included on Ford models PTO enabled Six engine signal outputs CAN communication Supports Ford, GM, and Cummins engines
Request a Quote Datasheet
Description
InPower DBT-MD-01 Medium Duty Data Bus Throttle Control Category: Solid State Relays Manufacturer: InPower Provides more than just high idle and PTO. Module has three adjustable RPM settings and two remote PDM controls, as well as six engine signal outputs for any signal, such as park, reverse or vehicle speed. Includes Ford SEIC functions. Communicating across CAN, it can be wired to monitor auxiliary battery voltage and another 0 to 5V sensor or accelerator pedal Along with the standard features that are available, the DBT is customizable with features such as a fixed RPM that raises the idle speed to a pre-determined, fixed level to prevent end-user adjustments that could damage auxiliary equipment. Inputs may also be programmed as pull-up or pull-down. Three adjustable RPMs Two remote RPM controls SEIC included on Ford models PTO enabled Six engine signal outputs CAN communication Supports Ford, GM, and Cummins engines
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
InPower DBT-MD-01 Medium Duty Data Bus Throttle Control - 88570 - Waytek, Inc.
Chanhassen, MN, United States
InPower DBT-MD-01 Medium Duty Data Bus Throttle Control
88570
InPower DBT-MD-01 Medium Duty Data Bus Throttle Control 88570
InPower DBT-MD-01 Medium Duty Data Bus Throttle Control Category: Solid State Relays Manufacturer: InPower Provides more than just high idle and PTO. Module has three adjustable RPM settings and two remote PDM controls, as well as six engine signal outputs for any signal, such as park, reverse or vehicle speed. Includes Ford SEIC functions. Communicating across CAN, it can be wired to monitor auxiliary battery voltage and another 0 to 5V sensor or accelerator pedal Along with the standard features that are available, the DBT is customizable with features such as a fixed RPM that raises the idle speed to a pre-determined, fixed level to prevent end-user adjustments that could damage auxiliary equipment. Inputs may also be programmed as pull-up or pull-down. Three adjustable RPMs Two remote RPM controls SEIC included on Ford models PTO enabled Six engine signal outputs CAN communication Supports Ford, GM, and Cummins engines
  • InPower DBT-MD-01 Medium Duty Data Bus Throttle Control
  • Category: Solid State Relays
  • Manufacturer: InPower
  • Provides more than just high idle and PTO. Module has three adjustable RPM settings and two remote PDM controls, as well as six engine signal outputs for any signal, such as park, reverse or vehicle speed. Includes Ford SEIC functions.
  • Communicating across CAN, it can be wired to monitor auxiliary battery voltage and another 0 to 5V sensor or accelerator pedal
  • Along with the standard features that are available, the DBT is customizable with features such as a fixed RPM that raises the idle speed to a pre-determined, fixed level to prevent end-user adjustments that could damage auxiliary equipment. Inputs may also be programmed as pull-up or pull-down.
  • Three adjustable RPMs
  • Two remote RPM controls
  • SEIC included on Ford models
  • PTO enabled
  • Six engine signal outputs
  • CAN communication
  • Supports Ford, GM, and Cummins engines
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Solid State Relays
Product Number 88570
Product Name InPower DBT-MD-01 Medium Duty Data Bus Throttle Control
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2099-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - 2946-859-902-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 3340301 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details