Egis Mobile Electric Egis Mobile Electric 5604B, PT Series 30A One Shot Relay w/ Optional On Delay, 12VDC 5604B

Description
Prevent dead batteries from add-on equipment, maximizing operational readiness and saving maintenance costs. Egis Mobile Electric 5604B, PT Series 30A One Shot Relay Category: Solid State Relays Manufacturer: Egis Eliminate vehicle downtime due to dead batteries Low off-state current draw @ 1.3mA Current Rating: 12VDC Continuous Current Rating: 30A Provides diagnostic feedback via on-board multi-color LEDs Adjustable Time Delay Before Output Turns ON (0 sec - 200 sec) allows for flexibility in system implementation to meet specific timing requirements Allows power to reach equipment after engine off or at end of shift, automatically timing off and optionally if battery voltage is low Color coded wires for easy identification: Input Wire: 12 Ga., red Output Wire: 12 Ga., orange Ignition Wire: 18 Ga., yellow Ground Wire: 18 Ga., black
Request a Quote
Description
Prevent dead batteries from add-on equipment, maximizing operational readiness and saving maintenance costs. Egis Mobile Electric 5604B, PT Series 30A One Shot Relay Category: Solid State Relays Manufacturer: Egis Eliminate vehicle downtime due to dead batteries Low off-state current draw @ 1.3mA Current Rating: 12VDC Continuous Current Rating: 30A Provides diagnostic feedback via on-board multi-color LEDs Adjustable Time Delay Before Output Turns ON (0 sec - 200 sec) allows for flexibility in system implementation to meet specific timing requirements Allows power to reach equipment after engine off or at end of shift, automatically timing off and optionally if battery voltage is low Color coded wires for easy identification: Input Wire: 12 Ga., red Output Wire: 12 Ga., orange Ignition Wire: 18 Ga., yellow Ground Wire: 18 Ga., black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 5604B, PT Series 30A One Shot Relay w/ Optional On Delay, 12VDC - 82037 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 5604B, PT Series 30A One Shot Relay w/ Optional On Delay, 12VDC
82037
Egis Mobile Electric 5604B, PT Series 30A One Shot Relay w/ Optional On Delay, 12VDC 82037
Prevent dead batteries from add-on equipment, maximizing operational readiness and saving maintenance costs. Egis Mobile Electric 5604B, PT Series 30A One Shot Relay Category: Solid State Relays Manufacturer: Egis Eliminate vehicle downtime due to dead batteries Low off-state current draw @ 1.3mA Current Rating: 12VDC Continuous Current Rating: 30A Provides diagnostic feedback via on-board multi-color LEDs Adjustable Time Delay Before Output Turns ON (0 sec - 200 sec) allows for flexibility in system implementation to meet specific timing requirements Allows power to reach equipment after engine off or at end of shift, automatically timing off and optionally if battery voltage is low Color coded wires for easy identification: Input Wire: 12 Ga., red Output Wire: 12 Ga., orange Ignition Wire: 18 Ga., yellow Ground Wire: 18 Ga., black

Prevent dead batteries from add-on equipment, maximizing operational readiness and saving maintenance costs.

  • Egis Mobile Electric 5604B, PT Series 30A One Shot Relay
  • Category: Solid State Relays
  • Manufacturer: Egis
  • Eliminate vehicle downtime due to dead batteries
  • Low off-state current draw @ 1.3mA
  • Current Rating: 12VDC
  • Continuous Current Rating: 30A
  • Provides diagnostic feedback via on-board multi-color LEDs
  • Adjustable Time Delay Before Output Turns ON (0 sec - 200 sec) allows for flexibility in system implementation to meet specific timing requirements
  • Allows power to reach equipment after engine off or at end of shift, automatically timing off and optionally if battery voltage is low
  • Color coded wires for easy identification:
    • Input Wire: 12 Ga., red
    • Output Wire: 12 Ga., orange
    • Ignition Wire: 18 Ga., yellow
    • Ground Wire: 18 Ga., black
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Solid State Relays
Product Number 82037
Product Name Egis Mobile Electric 5604B, PT Series 30A One Shot Relay w/ Optional On Delay, 12VDC
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1240 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
7 suppliers
Basic solid-state relay - 857-167 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Interface Relays - 8198966 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details