InPower, LLC InPower VCM-05-60MA One Shot Solid-State Relay, 0-60 Minutes, 12VDC/15A VCM-05-60MA

Description
InPower VCM-05-60MA One Shot Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable one-shot timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format Electronic, solid-state design means no moving parts to wear out Designed to withstand harsh automotive environments
Request a Quote Datasheet
Description
InPower VCM-05-60MA One Shot Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable one-shot timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format Electronic, solid-state design means no moving parts to wear out Designed to withstand harsh automotive environments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
InPower VCM-05-60MA One Shot Solid-State Relay, 0-60 Minutes, 12VDC/15A - 75549 - Waytek, Inc.
Chanhassen, MN, United States
InPower VCM-05-60MA One Shot Solid-State Relay, 0-60 Minutes, 12VDC/15A
75549
InPower VCM-05-60MA One Shot Solid-State Relay, 0-60 Minutes, 12VDC/15A 75549
InPower VCM-05-60MA One Shot Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable one-shot timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format Electronic, solid-state design means no moving parts to wear out Designed to withstand harsh automotive environments
  • InPower VCM-05-60MA One Shot Solid State Relays
  • Category: Solid State Relays
  • Manufacturer: InPower
  • VCM Series
  • Adjustable one-shot timer
  • Terminals: (5) 1/4" blades
  • Dimensions: 1.75" x 2.30" x 1.25"
  • Durable metal case
  • Compact size with panel-mount bracket
  • Utilizes standard automotive relay pin format
  • Electronic, solid-state design means no moving parts to wear out
  • Designed to withstand harsh automotive environments
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Solid State Relays
Product Number 75549
Product Name InPower VCM-05-60MA One Shot Solid-State Relay, 0-60 Minutes, 12VDC/15A
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - 2946-859-756-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relays - PVD1352NPBF - 1090761-PVD1352NPBF - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.2 volts
View Details
5 suppliers