Cole Hersee Co. Littelfuse 880088 HD Bi-Stable Remote Relay, 24VDC, 300A Continuous Duty 880088

Description
Littelfuse 880088 Bi-Stable Remote Relays Category: Solid State Relays Manufacturer: Littelfuse HD Series Relay Type: High-Amp Circuitry: Bi-Stable Remote SPST Relay Includes harness connector Deutsch DTM Series DTM-06-6S, use mating DTM Compatible ATM 6-Way Connector Designed for harsh weather, high shock and vibration environments Ideal for heavy-duty vehicles, construction and agriculture equipment, trucks, military vehicles and heavy lifting equipment High performance in a compact size Reduces cost and weight by eliminating the need to route heavy copper cables to more conveniently located mechanical only devices Cables can be routed directly to loads with HD Relay positioned close to the battery or in-line with desired cable routing Remote LED indication of stat of disconnect and warning of imminent disconnect due to low battery voltage Ingress Protection: IP69K (IP67 without manual override) Supports remote power switching applications that demand high performance; high continuous current passage, large inverter loads, high temp situations
Request a Quote Datasheet
Description
Littelfuse 880088 Bi-Stable Remote Relays Category: Solid State Relays Manufacturer: Littelfuse HD Series Relay Type: High-Amp Circuitry: Bi-Stable Remote SPST Relay Includes harness connector Deutsch DTM Series DTM-06-6S, use mating DTM Compatible ATM 6-Way Connector Designed for harsh weather, high shock and vibration environments Ideal for heavy-duty vehicles, construction and agriculture equipment, trucks, military vehicles and heavy lifting equipment High performance in a compact size Reduces cost and weight by eliminating the need to route heavy copper cables to more conveniently located mechanical only devices Cables can be routed directly to loads with HD Relay positioned close to the battery or in-line with desired cable routing Remote LED indication of stat of disconnect and warning of imminent disconnect due to low battery voltage Ingress Protection: IP69K (IP67 without manual override) Supports remote power switching applications that demand high performance; high continuous current passage, large inverter loads, high temp situations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 880088 HD Bi-Stable Remote Relay, 24VDC, 300A Continuous Duty - 75516 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 880088 HD Bi-Stable Remote Relay, 24VDC, 300A Continuous Duty
75516
Littelfuse 880088 HD Bi-Stable Remote Relay, 24VDC, 300A Continuous Duty 75516
Littelfuse 880088 Bi-Stable Remote Relays Category: Solid State Relays Manufacturer: Littelfuse HD Series Relay Type: High-Amp Circuitry: Bi-Stable Remote SPST Relay Includes harness connector Deutsch DTM Series DTM-06-6S, use mating DTM Compatible ATM 6-Way Connector Designed for harsh weather, high shock and vibration environments Ideal for heavy-duty vehicles, construction and agriculture equipment, trucks, military vehicles and heavy lifting equipment High performance in a compact size Reduces cost and weight by eliminating the need to route heavy copper cables to more conveniently located mechanical only devices Cables can be routed directly to loads with HD Relay positioned close to the battery or in-line with desired cable routing Remote LED indication of stat of disconnect and warning of imminent disconnect due to low battery voltage Ingress Protection: IP69K (IP67 without manual override) Supports remote power switching applications that demand high performance; high continuous current passage, large inverter loads, high temp situations
  • Littelfuse 880088 Bi-Stable Remote Relays
  • Category: Solid State Relays
  • Manufacturer: Littelfuse
  • HD Series
  • Relay Type: High-Amp
  • Circuitry: Bi-Stable
  • Remote SPST Relay
  • Includes harness connector Deutsch DTM Series DTM-06-6S, use mating DTM Compatible ATM 6-Way Connector
  • Designed for harsh weather, high shock and vibration environments
  • Ideal for heavy-duty vehicles, construction and agriculture equipment, trucks, military vehicles and heavy lifting equipment
  • High performance in a compact size
  • Reduces cost and weight by eliminating the need to route heavy copper cables to more conveniently located mechanical only devices
  • Cables can be routed directly to loads with HD Relay positioned close to the battery or in-line with desired cable routing
  • Remote LED indication of stat of disconnect and warning of imminent disconnect due to low battery voltage
  • Ingress Protection: IP69K (IP67 without manual override)
  • Supports remote power switching applications that demand high performance; high continuous current passage, large inverter loads, high temp situations
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Solid State Relays
Product Number 75516
Product Name Littelfuse 880088 HD Bi-Stable Remote Relay, 24VDC, 300A Continuous Duty
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1210T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 857-714 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Interface Relays - 7761471 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details