Renesas Electronics Corporation Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19 20 26
Product Name Notes
The automotive grade ISL78610 12-cell battery pack monitor can be used as a stand-alone battery monitor or as a redundant back-up device in an ASIL compliant system. It supervises up...
The ISL68124 is a digital dual output, flexible multiphase (X+Y = 4) PWM controller supporting the latest PMBus 1.3 specifications. Either output can be configured to support any desired phase...
The ISL68127 is a digital dual output, flexible multiphase (X+Y = 7) PWM controller supporting the latest PMBus 1.3 specifications. Either of the outputs can be configured to support any...
The ISL68134 is a digital dual output, flexible multiphase (X+Y = 4) PWM controller with Adaptive Voltage Scaling interface (AVSBus). Either output can be configured to support any desired phase...
The ISL68137 is a digital dual output, flexible multiphase (X+Y = 7) PWM controller with Adaptive Voltage Scaling Bus (AVSBus) interface. The ISL68137 can be configured to support any desired...
The ISL68144 is a digital dual output, flexible multiphase (X+Y = 4) PWM controller developed to support the latest Cavium CN99xx server class processors. The ISL68144 supports the PMBus 1.3...
The ISL68147 is a digital dual output, flexible multiphase (X+Y = 7) PWM controller developed to support the latest Cavium CN99xx server class processors. The ISL68147 supports the PMbus1.3 specification...
The ISL69122 is a digital dual output, flexible multiphase (X+Y = 4) PWM controller that is compliant with Intel VR13 specifications. The digital multiphase controller can be configured to support...
The ISL69124 is a digital dual output, flexible multiphase (X+Y = 4) PWM controller designed to be compliant with Intel VR13 specifications. The digital multiphase controller can be configured to...
The ISL69125 is a digital dual output, flexible multiphase (X+Y = 4) PWM controller designed to be compliant with Intel VR13 specifications. The digital multiphase controller can be configured to...
The ISL69127 is a digital dual output, multiphase PWM controller designed to be compliant with Intel VR13 specifications. The digital multiphase controller can be configured to support any desired phase...
The ISL69128 is a digital dual output, flexible multiphase (X+Y = 7) PWM controller designed to be compliant with Intel VR13 and IMVP8 specifications. The digital multiphase controller can be...
The ISL69133 is a digital, dual output, flexible, multiphase (X+Y = 4) PWM controller designed to be compliant with Intel VR13/IMVP8 specifications. The digital multiphase controller can be configured to...
The ISL69134 is a digital dual output, flexible multiphase (X+Y = 4) PWM controller designed to be compliant with Intel IMVP8 specifications. The digital multiphase controller can be configured to...
The ISL69137 is a digital dual output, flexible multiphase (X+Y = 7) PWM controller designed to be compliant with Intel IMVP8 specifications. The digital multiphase controller can be configured to...
The ISL69138 is a digital, dual output, flexible, multiphase (X+Y = 7) PWM controller designed to be compliant with Intel VR13 and IMVP8 specifications. The controller can be configured to...
The ISL69144 is a digital dual output, multiphase PWM controller that is compliant with AMD SVI2 specifications. The digital multiphase controller can be configured to support any phase assignments across...
The ISL69147 is a digital dual output, multiphase PWM controller that is compliant with AMD SVI2 specifications. The digital multiphase controller can be configured to support any desired phase assignments...
The ISL69158 is a digital dual output, flexible multiphase (X+Y = 7) PWM controller designed to be compliant with Intel VR13/VR13.HC and IMVP8 specifications. The digital multiphase controller can be...
The ISL76534 is a programmable gamma buffer for TFT-LCDs featuring ultra-low power operation. The ISL76534 contains an I2C programmable, 10-bit, 14-channel gamma reference voltage generator with buffered outputs,...
The ISL76671 is a low cost, light-to-voltage silicon optical sensor combining a photodiode array, a non-linear current amplifier and a micro-power op amp on a single monolithic IC. Similar to...
The ISL76683 is an integrated light sensor with an internal integrating ADC intended for automotive applications. The ADC provides 16-bit resolution and is capable of rejecting 50Hz and 60Hz flicker...
The ISL78210 IC is a Single-Phase Synchronous-Buck PWM voltage controller featuring Intersil’s Robust Ripple Regulator (R3™) Technology. The ISL78210 provides a low cost solution for compact high performance applications. The...
The ISL78215 family of adjustable frequency, low power, pulse width modulating (PWM) current mode controllers is designed for a wide range of power conversion applications including boost, flyback, and isolated...
The ISL78220 6-phase controller is targeted for applications where high efficiency (95%) and high power are required. The multiphase boost converter architecture uses interleaved timing to multiply channel ripple frequency...
The ISL78225 4-phase controller is targeted for applications where high efficiency (95%) and high power are required. The multiphase boost converter architecture uses interleaved timing to multiply channel ripple frequency...
The ISL78420 is a 100V, 2A high frequency half-bridge NMOS FET driver with a tri-level PWM input. With an operating supply voltage range of 8V to 14V, it supports a...
The ISL78600 Li-ion battery manager IC supervises up to 12 series-connected cells. The part provides accurate monitoring, cell balancing, and extensive system diagnostics functions. Three cell balancing modes are incorporated:...

<< Prev Next >>